SeQual Technologies, Inc. Eclipse 3 Eclipse 3

Description
Eclipse 3™ with autoSAT™ Technology Stationary & Ambulatory Use Continuous Flow: 0.5 - 3 LPM Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL Accessories include: Power Cartridge, AC & DC power supplies and Universal Cart
Datasheet
Description
Eclipse 3™ with autoSAT™ Technology Stationary & Ambulatory Use Continuous Flow: 0.5 - 3 LPM Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL Accessories include: Power Cartridge, AC & DC power supplies and Universal Cart
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eclipse 3 - Eclipse 3 - SeQual Technologies, Inc.
San Diego, CA, USA
Eclipse 3
Eclipse 3
Eclipse 3 Eclipse 3
Eclipse 3™ with autoSAT™ Technology Stationary & Ambulatory Use Continuous Flow: 0.5 - 3 LPM Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL Accessories include: Power Cartridge, AC & DC power supplies and Universal Cart

Eclipse 3™ with autoSAT™ Technology

  • Stationary & Ambulatory Use
  • Continuous Flow: 0.5 - 3 LPM
  • Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL
  • Accessories include: Power Cartridge, AC & DC power supplies and Universal Cart
Supplier's Site Datasheet

Technical Specifications

  SeQual Technologies, Inc.
Product Category Gas Dryers, Filters, and Purifiers
Product Number Eclipse 3
Product Name Eclipse 3
Unlock Full Specs
to access all available technical data

Similar Products

D-Pro Tee Filter - V76C-M-6N - DK-LOK U.S.A.
Specs
Type Tee Filter
Housing Material Steel - Stainless; Brass
Filtration Grade 0.50 to 90.00 µm (0.0197 to 3.54 mils)
View Details
Specs
Application / Industry Biopharmaceutical
Housing Material Steel - Stainless
Additional Features FDA
View Details
CNG Dryers -  - Advanced Gas Technologies
Advanced Gas Technologies
Specs
Type Gas Dryer
Additional Features Tank-mounted
Flow Rate (Gas) 3000 SCFM (5099 m³/hr)
View Details
Dryers -  - MFP Automation Engineering
MFP Automation Engineering
View Details