The Thermacast,Ñ¢ Electric Vaporizer, part number 2XH15, is designed for efficient vaporization of various gases including Argon, Helium, and Carbon Monoxide. It features a compact design with a stainless steel jacket and insulation for corrosion resistance and low maintenance. The unit operates with adjustable outlet temperatures ranging from -40¬8F to 400¬8F and has a maximum allowable working pressure (MAWP) of 1,000 PSIG, which can be reduced to 500 PSIG with certain configurations. This vaporizer includes replaceable stainless steel cartridge heaters and is fully automatic, ensuring reliable operation. It is equipped with redundant high-temperature switches for safety and comes with a NEMA 4 electrical cabinet suitable for various environmental conditions. The product is factory wired and tested, ready for installation, and complies with ASME B31.3 Process Piping Code. Custom options for inlet/outlet connections and controls are available, making it adaptable for specific applications.
Thermacast Vaporizers provide an economic and compact solution to vaporization. The cryogen flows though a stainless steel tube coil that has been cast into an aluminum block. Holes are precision drilled in the block and cartridge heaters are inserted. The cryogen is vaporized and superheated to a controlled set point.
| Thermax Inc. - MA | |
|---|---|
| Product Category | Vaporizers |
| Product Number | 2XH15 |
| Product Name | Thermacast Electric Vaporizer |