Challenge Electronics Speakers CS18-01S100-05-1

Description
8 Ohms General Purpose Speaker 1W 1kHz ~ 20kHz Top Square
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 1kHz ~ 20kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS18-01S100-05-1CT-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 1kHz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 1W 1kHz ~ 20kHz Top Square

Buy Now Datasheet
Speakers - 2603-CS18-01S100-05-1TR-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 1kHz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 1W 1kHz ~ 20kHz Top Square

Buy Now Datasheet
Speakers - 2603-CS18-01S100-05-1DKR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1W TOP PORT 97DB

SPEAKER 8OHM 1W TOP PORT 97DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS18-01S100-05-1CT-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details