Challenge Electronics Speakers CS17-01P100-03-1X

Description
8 Ohms General Purpose Speaker 1W 1kHz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 1kHz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS17-01P100-03-1X-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 1kHz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 1kHz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS17-01P100-03-1X-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 102779 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Nominal Power 1.5 watts
Impedance 8 ohms
View Details
Piezo Speakers - CES30P20H13-80U - Challenge Electronics
Specs
SPL 98 dB
Frequency Response 700 to 10000 Hz
Resonance Frequency 800 Hz
View Details