Challenge Electronics Speakers CS15-01W100-04-1X

Description
SPEAKER 8OHM 1W 96DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 1W 96DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS15-01W100-04-1X-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1W 96DB

SPEAKER 8OHM 1W 96DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS15-01W100-04-1X-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - TITAN 8 ACTIVE MKII - Wharfedale Pro
Specs
SPL 119 dB
Impedance 8 ohms
Frequency Response 70 to 20000 Hz
View Details