Challenge Electronics Oval Speakers CES710O255CD08RPN250STR

Description
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.
Datasheet
Description
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Speakers - CES710O255CD08RPN250STR - Challenge Electronics
Deer Park, NY, USA
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.

The CES250V048BA08PCN900UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES710O255CD08RPN250STR
Product Name Oval Speakers
SPL 86 dB
Nominal Power 3 watts
Maximum Power 5 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 240 Hz
Weight 55.00 g (1.94 oz)
View Details