Challenge Electronics Dynamic Mini Square Speaker CES151504S08M800MR

Description
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.
Datasheet
Description
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Mini Square Speaker - CES151504S08M800MR - Challenge Electronics
Deer Park, NY, USA
Dynamic Mini Square Speaker
CES151504S08M800MR
Dynamic Mini Square Speaker CES151504S08M800MR
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

The CSMS15S4.3-8S0.3-P950F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES151504S08M800MR
Product Name Dynamic Mini Square Speaker
SPL 90 dB
Nominal Power 0.5000 watts
Maximum Power 0.8000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716973 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.47 inch (12 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Speakers - 2603-CS18-02P95-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details