Challenge Electronics Piezo Speakers CES30P20H13-80U

Description
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.
Datasheet
Description
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Speakers - CES30P20H13-80U - Challenge Electronics
Deer Park, NY, USA
Piezo Speakers
CES30P20H13-80U
Piezo Speakers CES30P20H13-80U
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.

Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES30P20H13-80U
Product Name Piezo Speakers
SPL 98 dB
Frequency Response 700 to 10000 Hz
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Home Audio, In-Ceiling Speaker - HSi 460T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 70 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details