Challenge Electronics Speakers CAC24-01W120-05-1X

Description
CHAMBER ASSEMBLY
Request a Quote Datasheet
Description
CHAMBER ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CAC24-01W120-05-1X-ND - DigiKey
Thief River Falls, MN, United States
CHAMBER ASSEMBLY

CHAMBER ASSEMBLY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CAC24-01W120-05-1X-ND
Product Name Speakers
Resonance Frequency 1200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 70 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
W3v3 12-inch Subwoofer Driver (500 W, 4 Ω) - 12W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details