Challenge Electronics Square Speakers 51410CESH

Description
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.
Datasheet
Description
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Speakers - 51410CESH - Challenge Electronics
Deer Park, NY, USA
Square Speakers
51410CESH
Square Speakers 51410CESH
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.

The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number 51410CESH
Product Name Square Speakers
SPL 90 dB
Nominal Power 8 watts
Maximum Power 15 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
EH/FEH Series Receivers -  - Knowles
Specs
Impedance 1030 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details
Speakers - 2603-CS15-00S80-04-1TR-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details