Challenge Electronics Square Speakers 4060CE

Description
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.
Datasheet
Description
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Speakers - 4060CE - Challenge Electronics
Deer Park, NY, USA
Square Speakers
4060CE
Square Speakers 4060CE
The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.

The F87S8MSP 83" square Speaker from Challenge Electronics delivers 87dB with a 4kHz. Construction is Steel frame and Mylar cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number 4060CE
Product Name Square Speakers
SPL 88 dB
Nominal Power 5 watts
Maximum Power 10 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Speakers - 2603-CS134-15D07-55-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 150 Hz
View Details