Certex UK Evacuator® rescue device for high structures 50 - 300 m Length 140 821514000050

Description
The Evacuator Rescue Device is the only fireproof escape device for more people, accommodating heights up to 300 meters. The Evacuator® utilises a user-friendly ‘click on and go’ mechanism. Each steel cable allows multiple persons to descend at the same time, provided their combined weight does not exceed 282 Kg on each steel cable / escape hook. The total max. descent load on the system is 564 Kg. It is available in three models: Model E50 is equipped with 4 cable reels. Models E140/E165 are equipped with 2 cable reels. Model E300 equipped with 1 cable reel. Features: Pre-installed at the escape area: Ready for immediate use in case of emergency. Controlled descent speed approx. 1 m/sec. Max. load per reel 254 kg > 2 to 3 adults at a time, or 2 adults + 2 kids. No electricity required. Works at all times. Installation inside or outside / weatherproof. Compact, easy to install and maintenance-friendly . Long service life, cost-efficient. Pricing competitive with traditional rope-based descenders. High quality. Useful for any industrial or civic application. Any PPE can be supplied together with the Evacuator. Ask for more information: Brochures Videos Demonstrations
Request a Quote
Description
The Evacuator Rescue Device is the only fireproof escape device for more people, accommodating heights up to 300 meters. The Evacuator® utilises a user-friendly ‘click on and go’ mechanism. Each steel cable allows multiple persons to descend at the same time, provided their combined weight does not exceed 282 Kg on each steel cable / escape hook. The total max. descent load on the system is 564 Kg. It is available in three models: Model E50 is equipped with 4 cable reels. Models E140/E165 are equipped with 2 cable reels. Model E300 equipped with 1 cable reel. Features: Pre-installed at the escape area: Ready for immediate use in case of emergency. Controlled descent speed approx. 1 m/sec. Max. load per reel 254 kg > 2 to 3 adults at a time, or 2 adults + 2 kids. No electricity required. Works at all times. Installation inside or outside / weatherproof. Compact, easy to install and maintenance-friendly . Long service life, cost-efficient. Pricing competitive with traditional rope-based descenders. High quality. Useful for any industrial or civic application. Any PPE can be supplied together with the Evacuator. Ask for more information: Brochures Videos Demonstrations
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Harworth, United Kingdom
Evacuator® rescue device for high structures 50 - 300 m Length 140
821514000050
Evacuator® rescue device for high structures 50 - 300 m Length 140 821514000050
The Evacuator Rescue Device is the only fireproof escape device for more people, accommodating heights up to 300 meters. The Evacuator® utilises a user-friendly ‘click on and go’ mechanism. Each steel cable allows multiple persons to descend at the same time, provided their combined weight does not exceed 282 Kg on each steel cable / escape hook. The total max. descent load on the system is 564 Kg. It is available in three models: Model E50 is equipped with 4 cable reels. Models E140/E165 are equipped with 2 cable reels. Model E300 equipped with 1 cable reel. Features: Pre-installed at the escape area: Ready for immediate use in case of emergency. Controlled descent speed approx. 1 m/sec. Max. load per reel 254 kg > 2 to 3 adults at a time, or 2 adults + 2 kids. No electricity required. Works at all times. Installation inside or outside / weatherproof. Compact, easy to install and maintenance-friendly . Long service life, cost-efficient. Pricing competitive with traditional rope-based descenders. High quality. Useful for any industrial or civic application. Any PPE can be supplied together with the Evacuator. Ask for more information: Brochures Videos Demonstrations

The Evacuator Rescue Device is the only fireproof escape device for more people, accommodating heights up to 300 meters.

The Evacuator® utilises a user-friendly ‘click on and go’ mechanism. Each steel cable allows multiple persons to descend at the same time, provided their combined weight does not exceed 282 Kg on each steel cable / escape hook. The total max. descent load on the system is 564 Kg.

It is available in three models:
Model E50 is equipped with 4 cable reels.
Models E140/E165 are equipped with 2 cable reels.
Model E300 equipped with 1 cable reel.

Features:

  • Pre-installed at the escape area: Ready for immediate use in case of emergency.
  • Controlled descent speed approx. 1 m/sec.
  • Max. load per reel 254 kg > 2 to 3 adults at a time, or 2 adults + 2 kids.
  • No electricity required. Works at all times.
  • Installation inside or outside / weatherproof.
  • Compact, easy to install and maintenance-friendly.
  • Long service life, cost-efficient.
  • Pricing competitive with traditional rope-based descenders.
  • High quality. Useful for any industrial or civic application.

Any PPE can be supplied together with the Evacuator.

Ask for more information:

  • Brochures
  • Videos
  • Demonstrations
Supplier's Site

Technical Specifications

  Certex UK
Product Category Fall Arrest Systems
Product Number 821514000050
Product Name Evacuator® rescue device for high structures 50 - 300 m Length 140
Certifications CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

Fall Arrest Harness POWERTEX P0902 Size One size - 820100000280 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Harness POWERTEX P0002Y Size M-L - 820100450310 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details