Certex UK Harness IGNITE ION Web Chest Strap Skylotec Size M-XXL 820100470920

Description
All-round safety harness for all classical applications in construction and maintenance has above all one major feature due to simplified adjustment options in the chest and leg area as well as three different sizes: exceptional fit! Even for users who rarely wear personal protective equipment against falls from height, the IGNITE ION is extremely easy to use and self-explanatory. The buckle by Fidlock in the chest area snaps magnetically and closes almost automatically. The two orange roping-up loops made of fabric are approved for joint use and equipped with abrasion indicator for maximum safety. Can be hand washed up to 40°C. User-friendly, self-explanatory, safe: Easy to put on and adjust Very good fit Large roping-up loops (chest) with wear indicator Chest webbing, with quick connect buckle, for additional safety Anchoring: Dorsal and sternal.
Request a Quote
Description
All-round safety harness for all classical applications in construction and maintenance has above all one major feature due to simplified adjustment options in the chest and leg area as well as three different sizes: exceptional fit! Even for users who rarely wear personal protective equipment against falls from height, the IGNITE ION is extremely easy to use and self-explanatory. The buckle by Fidlock in the chest area snaps magnetically and closes almost automatically. The two orange roping-up loops made of fabric are approved for joint use and equipped with abrasion indicator for maximum safety. Can be hand washed up to 40°C. User-friendly, self-explanatory, safe: Easy to put on and adjust Very good fit Large roping-up loops (chest) with wear indicator Chest webbing, with quick connect buckle, for additional safety Anchoring: Dorsal and sternal.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Harness IGNITE ION Web Chest Strap Skylotec Size M-XXL - 820100470920 - Certex UK
Harworth, United Kingdom
Harness IGNITE ION Web Chest Strap Skylotec Size M-XXL
820100470920
Harness IGNITE ION Web Chest Strap Skylotec Size M-XXL 820100470920
All-round safety harness for all classical applications in construction and maintenance has above all one major feature due to simplified adjustment options in the chest and leg area as well as three different sizes: exceptional fit! Even for users who rarely wear personal protective equipment against falls from height, the IGNITE ION is extremely easy to use and self-explanatory. The buckle by Fidlock in the chest area snaps magnetically and closes almost automatically. The two orange roping-up loops made of fabric are approved for joint use and equipped with abrasion indicator for maximum safety. Can be hand washed up to 40°C. User-friendly, self-explanatory, safe: Easy to put on and adjust Very good fit Large roping-up loops (chest) with wear indicator Chest webbing, with quick connect buckle, for additional safety Anchoring: Dorsal and sternal.

All-round safety harness for all classical applications in construction and maintenance has above all one major feature due to simplified adjustment options in the chest and leg area as well as three different sizes: exceptional fit!
Even for users who rarely wear personal protective equipment against falls from height, the IGNITE ION is extremely easy to use and self-explanatory.
The buckle by Fidlock in the chest area snaps magnetically and closes almost automatically. The two orange roping-up loops made of fabric are approved for joint use and equipped with abrasion indicator for maximum safety. Can be hand washed up to 40°C.
User-friendly, self-explanatory, safe:

  • Easy to put on and adjust
  • Very good fit
  • Large roping-up loops (chest) with wear indicator
  • Chest webbing, with quick connect buckle, for additional safety

Anchoring: Dorsal and sternal.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Fall Arrest Systems
Product Number 820100470920
Product Name Harness IGNITE ION Web Chest Strap Skylotec Size M-XXL
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Harness ARG 30 Skylotec Size One size - 820100000700 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Fall Arrest Harness POWERTEX HW PRO r-PET - 820100042140 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details