Certex UK Fall Arrest Harness POWERTEX HW COMFORT r-PET Size M 820100040010

Description
The Powertex HW COMFORT is an all-around harness for fall arrest safety. It is light, comfortable, and offers higher capacity than many others with 140 kg user capacity. It is well-designed and equipped with soft shoulder paddings. The harness is very quick and easy to put on using high-quality click buckles in the chest and leg positions. On top of all that the webbing is fully made of recycled polyester (r-PET), making this harness also an excellent choice for customers who care about the environment and are looking to improve their sustainability performance. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. Features: Made from recycled polyester (r-PET) webbing, the material is free from hazardous chemicals. High tensile steel D-rings in the back and front for anchoring. Click buckles with a color indicator showing if the buckle is safely locked. Max load of 140 kg allows higher user weight than standard harnesses. Fall indicators in the back will indicate if the harness has been exposed to shock forces (fall). RFID equipped (HF 13,56 MHz chip) for easy service, inspection, and asset control. Anchoring: Back and chest. Hand-washing: Up to 40°C with mild detergent.
Request a Quote
Description
The Powertex HW COMFORT is an all-around harness for fall arrest safety. It is light, comfortable, and offers higher capacity than many others with 140 kg user capacity. It is well-designed and equipped with soft shoulder paddings. The harness is very quick and easy to put on using high-quality click buckles in the chest and leg positions. On top of all that the webbing is fully made of recycled polyester (r-PET), making this harness also an excellent choice for customers who care about the environment and are looking to improve their sustainability performance. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. Features: Made from recycled polyester (r-PET) webbing, the material is free from hazardous chemicals. High tensile steel D-rings in the back and front for anchoring. Click buckles with a color indicator showing if the buckle is safely locked. Max load of 140 kg allows higher user weight than standard harnesses. Fall indicators in the back will indicate if the harness has been exposed to shock forces (fall). RFID equipped (HF 13,56 MHz chip) for easy service, inspection, and asset control. Anchoring: Back and chest. Hand-washing: Up to 40°C with mild detergent.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fall Arrest Harness POWERTEX HW COMFORT r-PET Size M - 820100040010 - Certex UK
Harworth, United Kingdom
Fall Arrest Harness POWERTEX HW COMFORT r-PET Size M
820100040010
Fall Arrest Harness POWERTEX HW COMFORT r-PET Size M 820100040010
The Powertex HW COMFORT is an all-around harness for fall arrest safety. It is light, comfortable, and offers higher capacity than many others with 140 kg user capacity. It is well-designed and equipped with soft shoulder paddings. The harness is very quick and easy to put on using high-quality click buckles in the chest and leg positions. On top of all that the webbing is fully made of recycled polyester (r-PET), making this harness also an excellent choice for customers who care about the environment and are looking to improve their sustainability performance. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. Features: Made from recycled polyester (r-PET) webbing, the material is free from hazardous chemicals. High tensile steel D-rings in the back and front for anchoring. Click buckles with a color indicator showing if the buckle is safely locked. Max load of 140 kg allows higher user weight than standard harnesses. Fall indicators in the back will indicate if the harness has been exposed to shock forces (fall). RFID equipped (HF 13,56 MHz chip) for easy service, inspection, and asset control. Anchoring: Back and chest. Hand-washing: Up to 40°C with mild detergent.

The Powertex HW COMFORT is an all-around harness for fall arrest safety. It is light, comfortable, and offers higher capacity than many others with 140 kg user capacity. It is well-designed and equipped with soft shoulder paddings. The harness is very quick and easy to put on using high-quality click buckles in the chest and leg positions.

On top of all that the webbing is fully made of recycled polyester (r-PET), making this harness also an excellent choice for customers who care about the environment and are looking to improve their sustainability performance.

Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™.

Features:

  • Made from recycled polyester (r-PET) webbing, the material is free from hazardous chemicals.
  • High tensile steel D-rings in the back and front for anchoring.
  • Click buckles with a color indicator showing if the buckle is safely locked.
  • Max load of 140 kg allows higher user weight than standard harnesses.
  • Fall indicators in the back will indicate if the harness has been exposed to shock forces (fall).
  • RFID equipped (HF 13,56 MHz chip) for easy service, inspection, and asset control.

Anchoring: Back and chest.

Hand-washing: Up to 40°C with mild detergent.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Fall Arrest Systems
Product Number 820100040010
Product Name Fall Arrest Harness POWERTEX HW COMFORT r-PET Size M
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Harness IGNITE TRION Skylotec Size M-XXL - 820100470930 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Harness IGNITE TRION Skylotec Size XXL-5XL - 820100670930 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details