Certex UK Demag SpeedHoist WLL ton 0.08 6041

Description
The Demag Speed Hoist offers outstanding benefits: Very fast lifting and lowering motions (up to 70 m/min or 35 m/min) Infinitely variable speed control by moving the control handle up or down Quick-release coupling to accommodate various load handling attachments Individually adjustable dynamics (speed and acceleration) by means of rotary coding switches, programming device or PC Integrated elapsed operating time counter Temperatures of motor and electronic equipment monitored Diagnosis support in the form of a flashing error code displayed on the handle and by means of a terminal and error memory Switchover between two different maximum speeds Free digital output configuration to control external devices Lifting and lowering motion cut-off in the highest and lowest hook positions Overload cut-off Designed for indoor operation under normal ambient conditions and temperatures from 0 to 40 °C
Request a Quote
Description
The Demag Speed Hoist offers outstanding benefits: Very fast lifting and lowering motions (up to 70 m/min or 35 m/min) Infinitely variable speed control by moving the control handle up or down Quick-release coupling to accommodate various load handling attachments Individually adjustable dynamics (speed and acceleration) by means of rotary coding switches, programming device or PC Integrated elapsed operating time counter Temperatures of motor and electronic equipment monitored Diagnosis support in the form of a flashing error code displayed on the handle and by means of a terminal and error memory Switchover between two different maximum speeds Free digital output configuration to control external devices Lifting and lowering motion cut-off in the highest and lowest hook positions Overload cut-off Designed for indoor operation under normal ambient conditions and temperatures from 0 to 40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Demag SpeedHoist WLL ton 0.08 - 6041 - Certex UK
Harworth, United Kingdom
Demag SpeedHoist WLL ton 0.08
6041
Demag SpeedHoist WLL ton 0.08 6041
The Demag Speed Hoist offers outstanding benefits: Very fast lifting and lowering motions (up to 70 m/min or 35 m/min) Infinitely variable speed control by moving the control handle up or down Quick-release coupling to accommodate various load handling attachments Individually adjustable dynamics (speed and acceleration) by means of rotary coding switches, programming device or PC Integrated elapsed operating time counter Temperatures of motor and electronic equipment monitored Diagnosis support in the form of a flashing error code displayed on the handle and by means of a terminal and error memory Switchover between two different maximum speeds Free digital output configuration to control external devices Lifting and lowering motion cut-off in the highest and lowest hook positions Overload cut-off Designed for indoor operation under normal ambient conditions and temperatures from 0 to 40 °C

The Demag Speed Hoist offers outstanding benefits:

  • Very fast lifting and lowering motions (up to 70 m/min or 35 m/min)
  • Infinitely variable speed control by moving the control handle up or down
  • Quick-release coupling to accommodate various load handling attachments
  • Individually adjustable dynamics (speed and acceleration) by means of rotary coding switches, programming device or PC
  • Integrated elapsed operating time counter
  • Temperatures of motor and electronic equipment monitored
  • Diagnosis support in the form of a flashing error code displayed on the handle and by means of a terminal and error memory
  • Switchover between two different maximum speeds
  • Free digital output configuration to control external devices
  • Lifting and lowering motion cut-off in the highest and lowest hook positions
  • Overload cut-off
  • Designed for indoor operation under normal ambient conditions and temperatures from 0 to 40 °C
Supplier's Site
Demag SpeedHoist WLL ton 0.16 - 6041 - Certex UK
Harworth, United Kingdom
Demag SpeedHoist WLL ton 0.16
6041
Demag SpeedHoist WLL ton 0.16 6041
The Demag Speed Hoist offers outstanding benefits: Very fast lifting and lowering motions (up to 70 m/min or 35 m/min) Infinitely variable speed control by moving the control handle up or down Quick-release coupling to accommodate various load handling attachments Individually adjustable dynamics (speed and acceleration) by means of rotary coding switches, programming device or PC Integrated elapsed operating time counter Temperatures of motor and electronic equipment monitored Diagnosis support in the form of a flashing error code displayed on the handle and by means of a terminal and error memory Switchover between two different maximum speeds Free digital output configuration to control external devices Lifting and lowering motion cut-off in the highest and lowest hook positions Overload cut-off Designed for indoor operation under normal ambient conditions and temperatures from 0 to 40 °C

The Demag Speed Hoist offers outstanding benefits:

  • Very fast lifting and lowering motions (up to 70 m/min or 35 m/min)
  • Infinitely variable speed control by moving the control handle up or down
  • Quick-release coupling to accommodate various load handling attachments
  • Individually adjustable dynamics (speed and acceleration) by means of rotary coding switches, programming device or PC
  • Integrated elapsed operating time counter
  • Temperatures of motor and electronic equipment monitored
  • Diagnosis support in the form of a flashing error code displayed on the handle and by means of a terminal and error memory
  • Switchover between two different maximum speeds
  • Free digital output configuration to control external devices
  • Lifting and lowering motion cut-off in the highest and lowest hook positions
  • Overload cut-off
  • Designed for indoor operation under normal ambient conditions and temperatures from 0 to 40 °C
Supplier's Site

Technical Specifications

  Certex UK Certex UK
Product Category Hoists Hoists
Product Number 6041 6041
Product Name Demag SpeedHoist WLL ton 0.08 Demag SpeedHoist WLL ton 0.16
Load Capacity 176 lbs (79.99 kg) 353 lbs (160 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 5 - 500100500300681 - Certex UK
Specs
Unit Weight 81.8 lbs (37.1 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 2 - 500100200600681 - Certex UK
Specs
Unit Weight 43.0 lbs (19.5 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Air Chain Hoists Red Rooster TCR series WLL ton 0.25 - 5601TCR600250PE - Certex UK
Specs
Unit Weight 68.6 lbs (31.1 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details