Certex UK Air Chain Hoists Red Rooster TCR series WLL ton 0.25 5601TCR600250C

Description
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote
Description
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Chain Hoists Red Rooster TCR series WLL ton 0.25 - 5601TCR600250C - Certex UK
Harworth, United Kingdom
Air Chain Hoists Red Rooster TCR series WLL ton 0.25
5601TCR600250C
Air Chain Hoists Red Rooster TCR series WLL ton 0.25 5601TCR600250C
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Air chain hoist for loads from 250 up to 2000 kg.
These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required.
Standard features:

  • Precise variable speed control (cord- and pendant control).
  • Optimum control of the load, very precise positioning.
  • Compact design.
  • Endstop system.
  • Load limiter built-in without loss of headroom.
  • Cord control or pendant control.
  • Low noise level.
  • Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar).

Optional:

  • Marine Specification/Corrosion resistant
  • Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request).
  • Choice of pendants.
  • Radio control pendant for electro pneumatic controls.
  • Control systems.
  • Chain collectors (PVC, galvanised or stainless steel).
  • Various types of hook or clevis available.
  • Air supply systems and valves.
  • Air Service unit.
  • Piped away exhaust air.
  • In house design for "specials".
  • Festoon systems.
  • Main air shut off valve.

ATEX:

  • According to EC Directive 94/9/EC (Ex Classification)

Recommended:

We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 5601TCR600250C
Product Name Air Chain Hoists Red Rooster TCR series WLL ton 0.25
Unit Weight 68.6 lbs (31.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pulling Hoist, MINIFOR™ WLL ton 0.5 - 540644849 - Certex UK
Specs
Unit Weight 72.8 lbs (33.0 kg)
Load Capacity 220 to 1102 lbs (100 to 500 kg)
Lift Speed 23.0 ft/min (11.67 cm/sec)
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 1 -  - Certex UK
Specs
Unit Weight 114.7 lbs (52.0 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 2 - 500100200300670 - Certex UK
Specs
Unit Weight 41.7 lbs (18.9 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S1 WLL ton 6 - 500500600150090 - Certex UK
Specs
Unit Weight 65.0 lbs (29.5 kg)
Load Capacity 13228 lbs (5999 kg)
View Details