Certex UK Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 1 5601TCR10002AT2S

Description
RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. 4 button pendant control maneuvering both hoist and trolley Compact design. Endstop system. Load limiter built-in without loss of headroom. 4-wheel trolley. Trolley to suit various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote
Description
RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. 4 button pendant control maneuvering both hoist and trolley Compact design. Endstop system. Load limiter built-in without loss of headroom. 4-wheel trolley. Trolley to suit various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 1 - 5601TCR10002AT2S - Certex UK
Harworth, United Kingdom
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 1
5601TCR10002AT2S
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 1 5601TCR10002AT2S
RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. 4 button pendant control maneuvering both hoist and trolley Compact design. Endstop system. Load limiter built-in without loss of headroom. 4-wheel trolley. Trolley to suit various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing.
Standard features:

  • Precise variable speed control (cord- and pendant control).
  • Optimum control of the load, very precise positioning.
  • 4 button pendant control maneuvering both hoist and trolley
  • Compact design.
  • Endstop system.
  • Load limiter built-in without loss of headroom.
  • 4-wheel trolley.
  • Trolley to suit various flange profiles.
  • Wheel profile to suit parallel or tapered flanges.
  • Anti-tilt & anti-drop plates.
  • Low noise level.
  • Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar).

Optional:

  • Marine Specification/Corrosion resistant
  • Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request).
  • Choice of pendants.
  • Radio control pendant for electro pneumatic controls.
  • Control systems.
  • Chain collectors (PVC, galvanised or stainless steel).
  • Various types of hook or clevis available.
  • Air supply systems and valves.
  • Air Service unit.
  • Piped away exhaust air.
  • In house design for "specials".
  • Festoon systems.
  • Main air shut off valve.

ATEX:

  • According to EC Directive 94/9/EC (Ex Classification)

Recommended:

We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 5601TCR10002AT2S
Product Name Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 1
Unit Weight 77.2 lbs (35.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Hoist C4 QP Quad Pawl WLL ton 2 - 500100200600361 - Certex UK
Specs
Unit Weight 51.9 lbs (23.5 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 0.5 - 500100050600241 - Certex UK
Specs
Unit Weight 13.5 lbs (6.1 kg)
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.24 - 540100021610424 - Certex UK
Specs
Unit Weight 34.2 lbs (15.5 kg)
Load Capacity 529 lbs (240 kg)
Line Type Chain
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 2 -  - Certex UK
Specs
Unit Weight 163.2 lbs (74.0 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details