Certex UK Pulling Hoist, MINIFOR™ WLL ton 0.3 540642889

Description
MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable for use in numerous configurations. They are operated through a pushbutton control. Optionally, the MINIFOR™ hoist can be equipped with a wire rope reeling device or a wireless remote control. TR110 is fitted with an overload protection system Capacity 100 kg, 300 kg or 500 kg Quick installation Easy to use, light-weight, robust, powerful Available as single phase and three phase model Excellent capacity / weight ratio Unlimited wire rope travel Pendant control (up/down/emergency stop) 2,5 m Aluminium alloy design Swivelling suspension hook Protection: IP55 (Control: IP65) Upper and lower limit switches Options: Special sleave block kits are available for all models (max. 980 kg). They enable doubling the capacity half the working speed Extension power supply and control cabel per m. Radio remote control Wire rope 10-100 m in 10 m. length interval. Other lengths on request Do only use original Minifor steel wire rope Metal storage box Wire rope reeler Alternatively with cable reeling device (max. 40 m), wireless remote control, set of sheave blocks
Request a Quote
Description
MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable for use in numerous configurations. They are operated through a pushbutton control. Optionally, the MINIFOR™ hoist can be equipped with a wire rope reeling device or a wireless remote control. TR110 is fitted with an overload protection system Capacity 100 kg, 300 kg or 500 kg Quick installation Easy to use, light-weight, robust, powerful Available as single phase and three phase model Excellent capacity / weight ratio Unlimited wire rope travel Pendant control (up/down/emergency stop) 2,5 m Aluminium alloy design Swivelling suspension hook Protection: IP55 (Control: IP65) Upper and lower limit switches Options: Special sleave block kits are available for all models (max. 980 kg). They enable doubling the capacity half the working speed Extension power supply and control cabel per m. Radio remote control Wire rope 10-100 m in 10 m. length interval. Other lengths on request Do only use original Minifor steel wire rope Metal storage box Wire rope reeler Alternatively with cable reeling device (max. 40 m), wireless remote control, set of sheave blocks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulling Hoist, MINIFOR™ WLL ton 0.3 - 540642889 - Certex UK
Harworth, United Kingdom
Pulling Hoist, MINIFOR™ WLL ton 0.3
540642889
Pulling Hoist, MINIFOR™ WLL ton 0.3 540642889
MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable for use in numerous configurations. They are operated through a pushbutton control. Optionally, the MINIFOR™ hoist can be equipped with a wire rope reeling device or a wireless remote control. TR110 is fitted with an overload protection system Capacity 100 kg, 300 kg or 500 kg Quick installation Easy to use, light-weight, robust, powerful Available as single phase and three phase model Excellent capacity / weight ratio Unlimited wire rope travel Pendant control (up/down/emergency stop) 2,5 m Aluminium alloy design Swivelling suspension hook Protection: IP55 (Control: IP65) Upper and lower limit switches Options: Special sleave block kits are available for all models (max. 980 kg). They enable doubling the capacity half the working speed Extension power supply and control cabel per m. Radio remote control Wire rope 10-100 m in 10 m. length interval. Other lengths on request Do only use original Minifor steel wire rope Metal storage box Wire rope reeler Alternatively with cable reeling device (max. 40 m), wireless remote control, set of sheave blocks

MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable for use in numerous configurations. They are operated through a pushbutton control. Optionally, the MINIFOR™ hoist can be equipped with a wire rope reeling device or a wireless remote control.

TR110 is fitted with an overload protection system

  • Capacity 100 kg, 300 kg or 500 kg
  • Quick installation
  • Easy to use, light-weight, robust, powerful
  • Available as single phase and three phase model
  • Excellent capacity / weight ratio
  • Unlimited wire rope travel
  • Pendant control (up/down/emergency stop) 2,5 m
  • Aluminium alloy design
  • Swivelling suspension hook
  • Protection: IP55 (Control: IP65)
  • Upper and lower limit switches

Options:

  • Special sleave block kits are available for all models (max. 980 kg). They enable doubling the capacity half the working speed
  • Extension power supply and control cabel per m.
  • Radio remote control
  • Wire rope 10-100 m in 10 m. length interval. Other lengths on request
  • Do only use original Minifor steel wire rope
  • Metal storage box
  • Wire rope reeler
  • Alternatively with cable reeling device (max. 40 m), wireless remote control, set of sheave blocks
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 540642889
Product Name Pulling Hoist, MINIFOR™ WLL ton 0.3
Unit Weight 44.1 lbs (20.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.8 - 500500080700880 - Certex UK
Specs
Unit Weight 22.4 lbs (10.2 kg)
Load Capacity 1764 lbs (800 kg)
Line Type Chain
View Details
Chain Hoist C4 QP Quad Pawl WLL ton 1 - 500100100000360 - Certex UK
Specs
Unit Weight 24.5 lbs (11.1 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.8 - 500500080300880 - Certex UK
Specs
Unit Weight 16.8 lbs (7.6 kg)
Load Capacity 1764 lbs (800 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S1 WLL ton 3 - 500500300300090 - Certex UK
Specs
Unit Weight 45.2 lbs (20.5 kg)
Load Capacity 6614 lbs (2999 kg)
View Details