Certex UK Electric Wire Rope Hoist for Man Riding Tirak® WLL ton 0.8 5406290829

Description
The performance standard for passenger transportation All hoists for man riding applications are certified according to DIN EN 1808 and meet highest quality and safety standards. The Tirak® traction hoists of our X-range are the standard high performance lightweight models for all man riding applications. The X-series covers a wide range of usable workload of up to 2.000 kg. The Tirak® L-models have an even more compact and lightweight design, meeting highest requirements on usable workload and space restrictions. Small and light, but still powerful, they can be used for loads up to 500 kg. Both the X- and the L-models use a single disk driver system and springloaded pressure rollers for the grip of the wire rope on the pulley. Technical details Tirak® X- and L-type hoists for man riding Our Tirak® models are available in following wire rope speed versions: for X 300 P to X 1030 P (depending on model): 4,5 m/min, 9 m/min, 18 m/min, 4,5/9 m/min, 4,5/18 m/min, 9/18 m/min for X 2050 P: 3 m/min, 6 m/min, 12 m/min, 18 m/min, 3/6 m/min, 3/12 m/min, 6/12 m/min Capacity from 300 kg to 2 ton, compact and versatile Unlimited wire rope length Compact, portable Can be used horizontal, in an angle or vertical Built-in mechanical overload, in accordance with EN 1808 Can travel with the load or be mounted in a fixed position Standard equipped with an emergency descent system
Request a Quote
Description
The performance standard for passenger transportation All hoists for man riding applications are certified according to DIN EN 1808 and meet highest quality and safety standards. The Tirak® traction hoists of our X-range are the standard high performance lightweight models for all man riding applications. The X-series covers a wide range of usable workload of up to 2.000 kg. The Tirak® L-models have an even more compact and lightweight design, meeting highest requirements on usable workload and space restrictions. Small and light, but still powerful, they can be used for loads up to 500 kg. Both the X- and the L-models use a single disk driver system and springloaded pressure rollers for the grip of the wire rope on the pulley. Technical details Tirak® X- and L-type hoists for man riding Our Tirak® models are available in following wire rope speed versions: for X 300 P to X 1030 P (depending on model): 4,5 m/min, 9 m/min, 18 m/min, 4,5/9 m/min, 4,5/18 m/min, 9/18 m/min for X 2050 P: 3 m/min, 6 m/min, 12 m/min, 18 m/min, 3/6 m/min, 3/12 m/min, 6/12 m/min Capacity from 300 kg to 2 ton, compact and versatile Unlimited wire rope length Compact, portable Can be used horizontal, in an angle or vertical Built-in mechanical overload, in accordance with EN 1808 Can travel with the load or be mounted in a fixed position Standard equipped with an emergency descent system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Wire Rope Hoist for Man Riding Tirak® WLL ton 0.8 - 5406290829 - Certex UK
Harworth, United Kingdom
Electric Wire Rope Hoist for Man Riding Tirak® WLL ton 0.8
5406290829
Electric Wire Rope Hoist for Man Riding Tirak® WLL ton 0.8 5406290829
The performance standard for passenger transportation All hoists for man riding applications are certified according to DIN EN 1808 and meet highest quality and safety standards. The Tirak® traction hoists of our X-range are the standard high performance lightweight models for all man riding applications. The X-series covers a wide range of usable workload of up to 2.000 kg. The Tirak® L-models have an even more compact and lightweight design, meeting highest requirements on usable workload and space restrictions. Small and light, but still powerful, they can be used for loads up to 500 kg. Both the X- and the L-models use a single disk driver system and springloaded pressure rollers for the grip of the wire rope on the pulley. Technical details Tirak® X- and L-type hoists for man riding Our Tirak® models are available in following wire rope speed versions: for X 300 P to X 1030 P (depending on model): 4,5 m/min, 9 m/min, 18 m/min, 4,5/9 m/min, 4,5/18 m/min, 9/18 m/min for X 2050 P: 3 m/min, 6 m/min, 12 m/min, 18 m/min, 3/6 m/min, 3/12 m/min, 6/12 m/min Capacity from 300 kg to 2 ton, compact and versatile Unlimited wire rope length Compact, portable Can be used horizontal, in an angle or vertical Built-in mechanical overload, in accordance with EN 1808 Can travel with the load or be mounted in a fixed position Standard equipped with an emergency descent system

The performance standard for passenger transportation
All hoists for man riding applications are certified according to DIN EN 1808 and meet highest quality and safety standards.
The Tirak® traction hoists of our X-range are the standard high performance lightweight models for all man riding applications. The X-series covers a wide range of usable workload of up to 2.000 kg.
The Tirak® L-models have an even more compact and lightweight design, meeting highest requirements on usable workload and space restrictions. Small and light, but still powerful, they can be used for loads up to 500 kg.
Both the X- and the L-models use a single disk driver system and springloaded pressure rollers for the grip of the wire rope on the pulley.
Technical details Tirak® X- and L-type hoists for man riding
Our Tirak® models are available in following wire rope speed versions:
for X 300 P to X 1030 P (depending on model):
4,5 m/min, 9 m/min, 18 m/min, 4,5/9 m/min, 4,5/18 m/min, 9/18 m/min
for X 2050 P:
3 m/min, 6 m/min, 12 m/min, 18 m/min, 3/6 m/min, 3/12 m/min, 6/12 m/min
Capacity from 300 kg to 2 ton, compact and versatile

  • Unlimited wire rope length
  • Compact, portable
  • Can be used horizontal, in an angle or vertical
  • Built-in mechanical overload, in accordance with EN 1808
  • Can travel with the load or be mounted in a fixed position
  • Standard equipped with an emergency descent system
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 5406290829
Product Name Electric Wire Rope Hoist for Man Riding Tirak® WLL ton 0.8
Unit Weight 116.9 lbs (53.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Hoist C4 QP Quad Pawl WLL ton 20 - 500102000000360 - Certex UK
Specs
Unit Weight 329.6 lbs (149.5 kg)
Load Capacity 44092 lbs (19997 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S1 WLL ton 3 - 500500300300090 - Certex UK
Specs
Unit Weight 45.2 lbs (20.5 kg)
Load Capacity 6614 lbs (2999 kg)
View Details
Manual Chain Hoist KITO CB Series WLL ton 20.0 - 500102000350280 - Certex UK
Specs
Unit Weight 518.2 lbs (235.0 kg)
Load Capacity 44092 lbs (19997 kg)
Line Type Chain
View Details
Chain Block - Bulldog WLL ton 5 - 500100500600014 - Certex UK
Specs
Unit Weight 101.4 lbs (46.0 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details