Certex UK Pulling Hoist, hydraulic TIRFOR TU 16H WLL ton 1.6 5215

Description
Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope length. They are suitable for use in numerous configurations and are the ideal solution for use in professional applications; they are operated by an hydraulic cylinder powered by either an electrical power pack or a petrol motor power pack Option: the load capacity of the Tirfor system can be increased by using sheave blocks. Low weight-quick installation No limitation in terms of wire rope length Easy to use, light-weight, robust, powerful, increased wear-resistance Increase load capacity with sheave blocks Overload protection Precise load positioning within millimetres
Request a Quote
Description
Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope length. They are suitable for use in numerous configurations and are the ideal solution for use in professional applications; they are operated by an hydraulic cylinder powered by either an electrical power pack or a petrol motor power pack Option: the load capacity of the Tirfor system can be increased by using sheave blocks. Low weight-quick installation No limitation in terms of wire rope length Easy to use, light-weight, robust, powerful, increased wear-resistance Increase load capacity with sheave blocks Overload protection Precise load positioning within millimetres
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulling Hoist, hydraulic TIRFOR TU 16H WLL ton 1.6 - 5215 - Certex UK
Harworth, United Kingdom
Pulling Hoist, hydraulic TIRFOR TU 16H WLL ton 1.6
5215
Pulling Hoist, hydraulic TIRFOR TU 16H WLL ton 1.6 5215
Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope length. They are suitable for use in numerous configurations and are the ideal solution for use in professional applications; they are operated by an hydraulic cylinder powered by either an electrical power pack or a petrol motor power pack Option: the load capacity of the Tirfor system can be increased by using sheave blocks. Low weight-quick installation No limitation in terms of wire rope length Easy to use, light-weight, robust, powerful, increased wear-resistance Increase load capacity with sheave blocks Overload protection Precise load positioning within millimetres

Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope length. They are suitable for use in numerous configurations and are the ideal solution for use in professional applications; they are operated by an hydraulic cylinder powered by either an electrical power pack or a petrol motor power pack
Option: the load capacity of the Tirfor system can be increased by using sheave blocks.

  • Low weight-quick installation
  • No limitation in terms of wire rope length
  • Easy to use, light-weight, robust, powerful, increased wear-resistance
  • Increase load capacity with sheave blocks
  • Overload protection
  • Precise load positioning within millimetres
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 5215
Product Name Pulling Hoist, hydraulic TIRFOR TU 16H WLL ton 1.6
Unit Weight 61.7 lbs (28.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist with Electric Travel Trolley CM Lodestar WLL ton 1 -  - Certex UK
Specs
Unit Weight 238.1 lbs (108.0 kg)
Load Capacity 2205 lbs (1000 kg)
View Details
Heavy Duty Air Chain Hoists Red Rooster TMH (10.000, 15.000 & 20.000 kg) TMH-20C4 - 5601TMH20C4 - Certex UK
Specs
Unit Weight 1027.5 lbs (466.0 kg)
Load Capacity 44092 lbs (19997 kg)
Line Type Chain
View Details
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.24 - 540100021610424 - Certex UK
Specs
Unit Weight 34.2 lbs (15.5 kg)
Load Capacity 529 lbs (240 kg)
Line Type Chain
View Details
Air Chain Hoists Red Rooster TCR series WLL ton 2 - 5601TCR2000P2E - Certex UK
Specs
Unit Weight 87.5 lbs (39.7 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details