Certex UK HLC H Hydraulic Locknut Cylinder WLL ton 150 5211100122129

Description
Holmatro locknut cylinders (HLC) - Hydraulic return Unique specifications gravity return: Suitable for lifting, tensioning in all positions Mechanical load locking; safe way of working with sustained load Flat saddle; prevents damage to the plunger, easy to replace with tilting saddle EXTRA, when choosing hydraulic return: Double-acting for controlled lifting and lowering Extreme low closed height and a maximum side load resistance of 10%. Integrated safety valves for protection against overpressure on return side Multiple-start and rounded thread on plunger for a quicker positioning of the locknut and easy dirt removal Hard chromed cylinder wall for optimal wear resistance and corrosion protection QPQ treated mechanical locknut with optimized grip and 4 tommy bar holes for easy locking and unlocking XL Saddle+: QPQ tilting saddle protects the plunger and limits eccentric loads Cover plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
Request a Quote
Description
Holmatro locknut cylinders (HLC) - Hydraulic return Unique specifications gravity return: Suitable for lifting, tensioning in all positions Mechanical load locking; safe way of working with sustained load Flat saddle; prevents damage to the plunger, easy to replace with tilting saddle EXTRA, when choosing hydraulic return: Double-acting for controlled lifting and lowering Extreme low closed height and a maximum side load resistance of 10%. Integrated safety valves for protection against overpressure on return side Multiple-start and rounded thread on plunger for a quicker positioning of the locknut and easy dirt removal Hard chromed cylinder wall for optimal wear resistance and corrosion protection QPQ treated mechanical locknut with optimized grip and 4 tommy bar holes for easy locking and unlocking XL Saddle+: QPQ tilting saddle protects the plunger and limits eccentric loads Cover plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HLC H Hydraulic Locknut Cylinder WLL ton 150 - 5211100122129 - Certex UK
Harworth, United Kingdom
HLC H Hydraulic Locknut Cylinder WLL ton 150
5211100122129
HLC H Hydraulic Locknut Cylinder WLL ton 150 5211100122129
Holmatro locknut cylinders (HLC) - Hydraulic return Unique specifications gravity return: Suitable for lifting, tensioning in all positions Mechanical load locking; safe way of working with sustained load Flat saddle; prevents damage to the plunger, easy to replace with tilting saddle EXTRA, when choosing hydraulic return: Double-acting for controlled lifting and lowering Extreme low closed height and a maximum side load resistance of 10%. Integrated safety valves for protection against overpressure on return side Multiple-start and rounded thread on plunger for a quicker positioning of the locknut and easy dirt removal Hard chromed cylinder wall for optimal wear resistance and corrosion protection QPQ treated mechanical locknut with optimized grip and 4 tommy bar holes for easy locking and unlocking XL Saddle+: QPQ tilting saddle protects the plunger and limits eccentric loads Cover plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system

Holmatro locknut cylinders (HLC) - Hydraulic return

Unique specifications gravity return:

  • Suitable for lifting, tensioning in all positions
  • Mechanical load locking; safe way of working with sustained load
  • Flat saddle; prevents damage to the plunger, easy to replace with tilting saddle

EXTRA, when choosing hydraulic return:

  • Double-acting for controlled lifting and lowering
  • Extreme low closed height and a maximum side load resistance of 10%.
  • Integrated safety valves for protection against overpressure on return side
  • Multiple-start and rounded thread on plunger for a quicker positioning of the locknut and easy dirt removal
  • Hard chromed cylinder wall for optimal wear resistance and corrosion protection
  • QPQ treated mechanical locknut with optimized grip and 4 tommy bar holes for easy locking and unlocking
  • XL Saddle+: QPQ tilting saddle protects the plunger and limits eccentric loads
  • Cover plate for keeping water and dirt out of the cylinder when it is stored

Standard supplied with:

  • High flow female coupler A118
  • Flat saddle: in case of gravity return
  • Tilting saddle: in case of hydraulic return

Also available:

  • Saddles
  • Hydraulic pump units 700bar to control your system
  • Hydraulic hoses 700bar
  • System components to complete your hydraulic system
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hydraulic Cylinders
Product Number 5211100122129
Product Name HLC H Hydraulic Locknut Cylinder WLL ton 150
Rated Load/Force 330693 lbs (149974 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Hollow Plunger Cylinder HAHC H WLL ton 100 - 5211100112384 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Body Material Aluminum
View Details
HGC S Hydraulic Cylinder WLL ton 15 - 5211100112229 - Certex UK
Specs
Rated Load/Force 33069 lbs (14997 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
Hydraulic Cylinder WLL ton 25 -  - Certex UK
Specs
Rated Load/Force 55116 lbs (24996 kg)
View Details
HSC S Short Stroke Hydraulic Cylinder WLL ton 10 - 5211100112300 - Certex UK
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 22046 lbs (9998 kg)
Body Material Steel
View Details