Certex UK HJ H Gravity Return Hydraulic Cylinder WLL ton 300 5211100122084

Description
Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa Acting type: double Return type: hydraulic Usable in all positions Protected against ejection of plunger Protection against overpressure on return side Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle. Standard supplied with: High Flow female coupler A 118 Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle. Available on request: Cylinders manufactured in conformity with customer specifications Collar thread Base mounting holes
Request a Quote
Description
Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa Acting type: double Return type: hydraulic Usable in all positions Protected against ejection of plunger Protection against overpressure on return side Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle. Standard supplied with: High Flow female coupler A 118 Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle. Available on request: Cylinders manufactured in conformity with customer specifications Collar thread Base mounting holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HJ H Gravity Return Hydraulic Cylinder WLL ton 300 - 5211100122084 - Certex UK
Harworth, United Kingdom
HJ H Gravity Return Hydraulic Cylinder WLL ton 300
5211100122084
HJ H Gravity Return Hydraulic Cylinder WLL ton 300 5211100122084
Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa Acting type: double Return type: hydraulic Usable in all positions Protected against ejection of plunger Protection against overpressure on return side Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle. Standard supplied with: High Flow female coupler A 118 Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle. Available on request: Cylinders manufactured in conformity with customer specifications Collar thread Base mounting holes

Double acting, hydraulic return cylinder.

  • Max. working pressure: 720 bar/ 72 Mpa
  • Acting type: double
  • Return type: hydraulic
  • Usable in all positions
  • Protected against ejection of plunger
  • Protection against overpressure on return side
  • Flat saddle. Prevents damage to the plunger and is easy to replace with tilting saddle.

Standard supplied with:

  • High Flow female coupler A 118
  • Flat saddle that prevents damage to the plunger and is easy to replace with tilting saddle.

Available on request:

  • Cylinders manufactured in conformity with customer specifications
  • Collar thread
  • Base mounting holes
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hydraulic Cylinders
Product Number 5211100122084
Product Name HJ H Gravity Return Hydraulic Cylinder WLL ton 300
Rated Load/Force 661386 lbs (299948 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HGC S Hydraulic Cylinder WLL ton 15 - 5211100112232 - Certex UK
Specs
Rated Load/Force 33069 lbs (14997 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
Aluminium Hollow Plunger Cylinder HAHC H WLL ton 150 - 5211100112386 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Body Material Aluminum
View Details
HJ G Gravity Return Hydraulic Cylinder WLL ton 300 - 5211100112099 - Certex UK
Specs
Rated Load/Force 661386 lbs (299948 kg)
Body Material Steel
View Details
HJ G Gravity Return Hydraulic Cylinder WLL ton 50 - 5211100112035 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Body Material Steel
View Details