Certex UK Push Trolley WH PT WLL ton 2 502500202030630

Description
The William Hackett WH PT Push Trolleys range is precision engineered in WLL capacities from 500kg to 10 tonnes. Enabling exact positioning or easy traversing of large loads incorporating manual hoists, the William Hackett series push trolley can be supplied to suit various track widths within the standard beam range 1 and the extended beam range 2. The runners (trolley wheels) are precision machined and they rotate on maintenance sealed ball bearings. All William Hackett push trolleys are fitted with anti-jump bars and rubber end stops as standard.
Request a Quote
Description
The William Hackett WH PT Push Trolleys range is precision engineered in WLL capacities from 500kg to 10 tonnes. Enabling exact positioning or easy traversing of large loads incorporating manual hoists, the William Hackett series push trolley can be supplied to suit various track widths within the standard beam range 1 and the extended beam range 2. The runners (trolley wheels) are precision machined and they rotate on maintenance sealed ball bearings. All William Hackett push trolleys are fitted with anti-jump bars and rubber end stops as standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Trolley WH PT WLL ton 2 - 502500202030630 - Certex UK
Harworth, United Kingdom
Push Trolley WH PT WLL ton 2
502500202030630
Push Trolley WH PT WLL ton 2 502500202030630
The William Hackett WH PT Push Trolleys range is precision engineered in WLL capacities from 500kg to 10 tonnes. Enabling exact positioning or easy traversing of large loads incorporating manual hoists, the William Hackett series push trolley can be supplied to suit various track widths within the standard beam range 1 and the extended beam range 2. The runners (trolley wheels) are precision machined and they rotate on maintenance sealed ball bearings. All William Hackett push trolleys are fitted with anti-jump bars and rubber end stops as standard.

The William Hackett WH PT Push Trolleys range is precision engineered in WLL capacities from 500kg to 10 tonnes. Enabling exact positioning or easy traversing of large loads incorporating manual hoists, the William Hackett series push trolley can be supplied to suit various track widths within the standard beam range 1 and the extended beam range 2. The runners (trolley wheels) are precision machined and they rotate on maintenance sealed ball bearings. All William Hackett push trolleys are fitted with anti-jump bars and rubber end stops as standard.

Supplier's Site
Push Trolley WH PT WLL ton 2 - 502500202030630 - Certex UK
Harworth, United Kingdom
Push Trolley WH PT WLL ton 2
502500202030630
Push Trolley WH PT WLL ton 2 502500202030630
The William Hackett WH PT Push Trolleys range is precision engineered in WLL capacities from 500kg to 10 tonnes. Enabling exact positioning or easy traversing of large loads incorporating manual hoists, the William Hackett series push trolley can be supplied to suit various track widths within the standard beam range 1 and the extended beam range 2. The runners (trolley wheels) are precision machined and they rotate on maintenance sealed ball bearings. All William Hackett push trolleys are fitted with anti-jump bars and rubber end stops as standard.

The William Hackett WH PT Push Trolleys range is precision engineered in WLL capacities from 500kg to 10 tonnes. Enabling exact positioning or easy traversing of large loads incorporating manual hoists, the William Hackett series push trolley can be supplied to suit various track widths within the standard beam range 1 and the extended beam range 2. The runners (trolley wheels) are precision machined and they rotate on maintenance sealed ball bearings. All William Hackett push trolleys are fitted with anti-jump bars and rubber end stops as standard.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Overhead Trolleys
Product Number 502500202030630
Product Name Push Trolley WH PT WLL ton 2
Type Push Trolley
Unlock Full Specs
to access all available technical data

Similar Products

Push Trolley WH PT WLL ton 3.2 - 502500322030630 - Certex UK
Specs
Type Push Trolley
Load Capacity 3.53 tons (3.2 metric tons)
View Details
Trolley Adjustable - Bulldog WLL ton 5 - 502500503050010 - Certex UK
Specs
Load Capacity 5.51 tons (5 metric tons)
View Details
Geared Trolley POWERTEX PGT-S1 WLL ton 2 - 502600202000040 - Certex UK
Specs
Type Geared Trolley
Load Capacity 2.2 tons (2 metric tons)
View Details
Geared Trolley POWERTEX PGT-S1 WLL ton 1 - 502600101880040 - Certex UK
Specs
Type Geared Trolley
Load Capacity 1.1 tons (1 metric tons)
View Details