Certex UK Lever Hoist KITO LB Series WLL ton 6.3 500500630150030

Description
The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain adjusting mechanism with overload protection. Rugged and ergonomic lever handle. Smooth geared mechanism for effortless handling. Robust mechanical load brake increases the safety of the operator. Double-reduction gearing requires minimum manual power for operation at full load. Open load sheave allows easy inspection and cleaning without dismantling the unit. Sealed gears and brake are protected against damage from dust and water. Fourfold riveted and forged carbon steel bottom hook. Abrasion-resistant nickel-plated load chain V(G100) for high and uniform strength (1000 N/mm2), in accordance with standard DIN EN 818-7. Optional: Friction clutch Overload signal Wire rope clip Shipyard hooks Without freewheel mechanism
Request a Quote
Description
The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain adjusting mechanism with overload protection. Rugged and ergonomic lever handle. Smooth geared mechanism for effortless handling. Robust mechanical load brake increases the safety of the operator. Double-reduction gearing requires minimum manual power for operation at full load. Open load sheave allows easy inspection and cleaning without dismantling the unit. Sealed gears and brake are protected against damage from dust and water. Fourfold riveted and forged carbon steel bottom hook. Abrasion-resistant nickel-plated load chain V(G100) for high and uniform strength (1000 N/mm2), in accordance with standard DIN EN 818-7. Optional: Friction clutch Overload signal Wire rope clip Shipyard hooks Without freewheel mechanism
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lever Hoist KITO LB Series WLL ton 6.3 - 500500630150030 - Certex UK
Harworth, United Kingdom
Lever Hoist KITO LB Series WLL ton 6.3
500500630150030
Lever Hoist KITO LB Series WLL ton 6.3 500500630150030
The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain adjusting mechanism with overload protection. Rugged and ergonomic lever handle. Smooth geared mechanism for effortless handling. Robust mechanical load brake increases the safety of the operator. Double-reduction gearing requires minimum manual power for operation at full load. Open load sheave allows easy inspection and cleaning without dismantling the unit. Sealed gears and brake are protected against damage from dust and water. Fourfold riveted and forged carbon steel bottom hook. Abrasion-resistant nickel-plated load chain V(G100) for high and uniform strength (1000 N/mm2), in accordance with standard DIN EN 818-7. Optional: Friction clutch Overload signal Wire rope clip Shipyard hooks Without freewheel mechanism

The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions.

Features:

  • Standard supplied with a unique freewheel chain adjusting mechanism with overload protection.
  • Rugged and ergonomic lever handle.
  • Smooth geared mechanism for effortless handling.
  • Robust mechanical load brake increases the safety of the operator.
  • Double-reduction gearing requires minimum manual power for operation at full load.
  • Open load sheave allows easy inspection and cleaning without dismantling the unit.
  • Sealed gears and brake are protected against damage from dust and water.
  • Fourfold riveted and forged carbon steel bottom hook.
  • Abrasion-resistant nickel-plated load chain V(G100) for high and uniform strength (1000 N/mm2), in accordance with standard DIN EN 818-7.

Optional:

  • Friction clutch
  • Overload signal
  • Wire rope clip
  • Shipyard hooks
  • Without freewheel mechanism
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500500630150030
Product Name Lever Hoist KITO LB Series WLL ton 6.3
Unit Weight 57.3 lbs (26.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 0.25 - 5601TCR250AT2S - Certex UK
Specs
Unit Weight 70.6 lbs (32.0 kg)
Load Capacity 551 lbs (250 kg)
View Details
Heavy Duty Air Chain Hoists Red Rooster TMH (10.000, 15.000 & 20.000 kg) TMH-15C3 - 5601TMH15C3 - Certex UK
Specs
Unit Weight 696.8 lbs (316.0 kg)
Load Capacity 33069 lbs (14997 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 5 - 500100500300670 - Certex UK
Specs
Unit Weight 81.8 lbs (37.1 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details
Chain Block - Bulldog WLL ton 2 - 500100200600014 - Certex UK
Specs
Unit Weight 48.5 lbs (22.0 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details