Certex UK Chain Block POWERTEX PCB-S1 WLL ton 5 500100500300070

Description
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the chain wheel maximise efficiency and serviceability. European made COROLIM® protected load chain. Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3 Bottom hook with ball bearing. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manuals. User manuals in 14 languages included. Fulfills the Machinery Directive 2006/42/EC. Comply fully with the EN norms 13157 and 818-7. Testcertifcate enclosed.
Request a Quote
Description
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the chain wheel maximise efficiency and serviceability. European made COROLIM® protected load chain. Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3 Bottom hook with ball bearing. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manuals. User manuals in 14 languages included. Fulfills the Machinery Directive 2006/42/EC. Comply fully with the EN norms 13157 and 818-7. Testcertifcate enclosed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chain Block POWERTEX PCB-S1 WLL ton 5 - 500100500300070 - Certex UK
Harworth, United Kingdom
Chain Block POWERTEX PCB-S1 WLL ton 5
500100500300070
Chain Block POWERTEX PCB-S1 WLL ton 5 500100500300070
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the chain wheel maximise efficiency and serviceability. European made COROLIM® protected load chain. Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3 Bottom hook with ball bearing. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manuals. User manuals in 14 languages included. Fulfills the Machinery Directive 2006/42/EC. Comply fully with the EN norms 13157 and 818-7. Testcertifcate enclosed.

Features:

  • Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory
  • Compact, lightweight construction.
  • Durable all steel construction with powder coated finish and plated frame components.
  • Safe, well covered automatic load reaction brake.
  • Sealed ball bearings on the chain wheel maximise efficiency and serviceability.
  • European made COROLIM® protected load chain.
  • Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3
  • Bottom hook with ball bearing.
  • RFID equipped (chip) for easy service and inspection.
  • QR code for on-site access to Multilanguage user manuals.
  • User manuals in 14 languages included.
  • Fulfills the Machinery Directive 2006/42/EC.
  • Comply fully with the EN norms 13157 and 818-7.
  • Testcertifcate enclosed.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500100500300070
Product Name Chain Block POWERTEX PCB-S1 WLL ton 5
Unit Weight 80.0 lbs (36.3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Chain Hoists Red Rooster TMH (10.000, 15.000 & 20.000 kg) TMH-15P3E - 5601TMH15P3E - Certex UK
Specs
Unit Weight 696.8 lbs (316.0 kg)
Load Capacity 33069 lbs (14997 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 3 - 500100300300230 - Certex UK
Specs
Unit Weight 63.7 lbs (28.9 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 3 - 500100301000670 - Certex UK
Specs
Unit Weight 93.8 lbs (42.5 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Manual Chain Hoist KITO CB Series WLL ton 2.5 - 500100250300280 - Certex UK
Specs
Unit Weight 59.5 lbs (27.0 kg)
Load Capacity 5512 lbs (2500 kg)
Line Type Chain
View Details