Certex UK Quick Lift Double Swivel Ring SS QL DSR WLL ton 3.5 4215SSQLDSRM30

Description
The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of seconds. Its double swivel ensures a perfect alignment with the sling. The QL.DSR saves up to 80 % of time compared to screwing in a conventional lifting ring. The system works purely mechanically and thus requires no complex maintenance. The swivel lifting ring QL.DSR is made of gradup steel, which stands for a better quality of the used raw materials. It has higher lifting capacities than fixed rings and has a safety factor of 5, which means that its breaking load is five times greater than the capacity indicated in the technical data sheet. Compliant to directive machine 2006/42/CE
Request a Quote
Description
The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of seconds. Its double swivel ensures a perfect alignment with the sling. The QL.DSR saves up to 80 % of time compared to screwing in a conventional lifting ring. The system works purely mechanically and thus requires no complex maintenance. The swivel lifting ring QL.DSR is made of gradup steel, which stands for a better quality of the used raw materials. It has higher lifting capacities than fixed rings and has a safety factor of 5, which means that its breaking load is five times greater than the capacity indicated in the technical data sheet. Compliant to directive machine 2006/42/CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Lift Double Swivel Ring SS QL DSR WLL ton 3.5 - 4215SSQLDSRM30 - Certex UK
Harworth, United Kingdom
Quick Lift Double Swivel Ring SS QL DSR WLL ton 3.5
4215SSQLDSRM30
Quick Lift Double Swivel Ring SS QL DSR WLL ton 3.5 4215SSQLDSRM30
The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of seconds. Its double swivel ensures a perfect alignment with the sling. The QL.DSR saves up to 80 % of time compared to screwing in a conventional lifting ring. The system works purely mechanically and thus requires no complex maintenance. The swivel lifting ring QL.DSR is made of gradup steel, which stands for a better quality of the used raw materials. It has higher lifting capacities than fixed rings and has a safety factor of 5, which means that its breaking load is five times greater than the capacity indicated in the technical data sheet. Compliant to directive machine 2006/42/CE

The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of seconds. Its double swivel ensures a perfect alignment with the sling.

The QL.DSR saves up to 80 % of time compared to screwing in a conventional lifting ring. The system works purely mechanically and thus requires no complex maintenance.

The swivel lifting ring QL.DSR is made of gradup steel, which stands for a better quality of the used raw materials. It has higher lifting capacities than fixed rings and has a safety factor of 5, which means that its breaking load is five times greater than the capacity indicated in the technical data sheet.

Compliant to directive machine 2006/42/CE

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 4215SSQLDSRM30
Product Name Quick Lift Double Swivel Ring SS QL DSR WLL ton 3.5
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Female Double Swivel Ring Codipro FE DSR UP WLL ton 1.05 - 4215FEDSRM12UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Swivel Jaw / Eye Crosby S3 WLL ton 10 - 422501000090 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 43.44 lbs (19.7 kg)
View Details
Hoist Ring 8-203 WLL ton 0.5 - 42158203004 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 0.5512 tons (0.5000 metric tons)
Weight 0.8820 lbs (0.4000 kg)
View Details
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 1.8 - 4215OSDSRU058UP - Certex UK
Specs
Features Swivel
Maximum Load 1.98 tons (1.8 metric tons)
Weight 1.98 lbs (0.9000 kg)
View Details