Certex UK Swivel Hoist Ring HR-125 UNC WLL ton 34.02 42151017005

Description
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby
Request a Quote
Description
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Hoist Ring HR-125 UNC WLL ton 34.02 - 42151017005 - Certex UK
Harworth, United Kingdom
Swivel Hoist Ring HR-125 UNC WLL ton 34.02
42151017005
Swivel Hoist Ring HR-125 UNC WLL ton 34.02 42151017005
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby

Available in UNC and Metric thread sizes.
UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1.
Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor.
360° swivel and 180° pivot action.
100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested.
Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit.
Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available.
Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer.
Design: Crosby

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42151017005
Product Name Swivel Hoist Ring HR-125 UNC WLL ton 34.02
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Weld-on Swivel Hoist Ring Codipro WE DSS WLL ton 10 - 4215WEDSS10 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 12.13 lbs (5.5 kg)
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016624 - 42151016624 - Certex UK
Specs
Features Swivel
Weight 2.32 lbs (1.05 kg)
View Details
Swivel Jaw / Jaw Crosby S2 WLL ton 5 - 422500500080 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 13.69 lbs (6.21 kg)
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 3.6 - 60971036000 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 3.97 tons (3.6 metric tons)
View Details