Certex UK Bow Shackles with Safety Bolt G-4163 WLL ton 85 420108500570

Description
Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets performance requirements of US Fed. Spec. RR-C-271 Type IVA Class 3, Grade A. Note: This shackle can also be delivered with fixed nut (an extra AISI 316 securing bolt is drilled through both the nut and shackle pin. This securing bolt is fastened with two sets of Nord-Lock® washers and a securing nut. These washers lock when subjected to movement and keep the nut safely in position).
Request a Quote
Description
Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets performance requirements of US Fed. Spec. RR-C-271 Type IVA Class 3, Grade A. Note: This shackle can also be delivered with fixed nut (an extra AISI 316 securing bolt is drilled through both the nut and shackle pin. This securing bolt is fastened with two sets of Nord-Lock® washers and a securing nut. These washers lock when subjected to movement and keep the nut safely in position).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bow Shackles with Safety Bolt G-4163 WLL ton 85 - 420108500570 - Certex UK
Harworth, United Kingdom
Bow Shackles with Safety Bolt G-4163 WLL ton 85
420108500570
Bow Shackles with Safety Bolt G-4163 WLL ton 85 420108500570
Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate. Standard: EN 13889 and meets performance requirements of US Fed. Spec. RR-C-271 Type IVA Class 3, Grade A. Note: This shackle can also be delivered with fixed nut (an extra AISI 316 securing bolt is drilled through both the nut and shackle pin. This securing bolt is fastened with two sets of Nord-Lock® washers and a securing nut. These washers lock when subjected to movement and keep the nut safely in position).

Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate.
Standard: EN 13889 and meets performance requirements of US Fed. Spec. RR-C-271 Type IVA Class 3, Grade A.
Note: This shackle can also be delivered with fixed nut (an extra AISI 316 securing bolt is drilled through both the nut and shackle pin. This securing bolt is fastened with two sets of Nord-Lock® washers and a securing nut. These washers lock when subjected to movement and keep the nut safely in position).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Shackles
Product Number 420108500570
Product Name Bow Shackles with Safety Bolt G-4163 WLL ton 85
Shackle Type Anchor / Bow Shackle
Unlock Full Specs
to access all available technical data

Similar Products

Bow Shackle POWERTEX PBSP WLL ton 4.75 - 420100480880 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 5.24 tons (4.75 metric tons)
Materials Steel
View Details
Bolt Type Anchor Shackle Crosby G-2130 WLL ton 12 - 420101200250 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 13.23 tons (12 metric tons)
View Details
Bow Shackle POWERTEX PBSP WLL ton 13.5 - 420101350880 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 14.88 tons (13.5 metric tons)
Materials Steel
View Details
Bolt Type Anchor Shackle Crosby G-2130 WLL ton 35 - 420103500250 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 38.58 tons (35 metric tons)
View Details