Certex UK Dee Shackle POWERTEX PDSB WLL ton 9.5 420100950850

Description
Dee type shackle PDSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 3, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts are marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including bolts and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts Retaining pins made from stainless steel Multilanguage user manuals
Request a Quote
Description
Dee type shackle PDSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 3, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts are marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including bolts and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts Retaining pins made from stainless steel Multilanguage user manuals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dee Shackle POWERTEX PDSB WLL ton 9.5 - 420100950850 - Certex UK
Harworth, United Kingdom
Dee Shackle POWERTEX PDSB WLL ton 9.5
420100950850
Dee Shackle POWERTEX PDSB WLL ton 9.5 420100950850
Dee type shackle PDSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 3, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts are marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including bolts and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts Retaining pins made from stainless steel Multilanguage user manuals

Dee type shackle PDSB is a high quality shackle intended for use in demanding environments.

It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin.

The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 3, Grade A.

Features:

  • Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889
  • All bodies and bolts are marked with batch number for traceability
  • The body is forged in closed dies
  • All parts are made from alloy steel being quenched and tempered
  • All parts including bolts and nuts are hot dip galvanized for long life
  • High quality hot dip galvanization process giving an exclusive mat grey finish
  • Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts
  • Retaining pins made from stainless steel
  • Multilanguage user manuals
Supplier's Site

Technical Specifications

  Certex UK
Product Category Shackles
Product Number 420100950850
Product Name Dee Shackle POWERTEX PDSB WLL ton 9.5
Working Load 10.47 tons (9.5 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Bow Shackle POWERTEX PBSP WLL ton 25 - 420102500880 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 27.56 tons (25 metric tons)
Materials Steel
View Details
Dee Shackle POWERTEX PDSP WLL ton 4.75 - 420100480820 - Certex UK
Specs
Working Load 5.24 tons (4.75 metric tons)
Materials Steel
View Details
Sling Shackle P-6033 WLL ton 125 - 420112501010 - Certex UK
Specs
Working Load 138 tons (125 metric tons)
Materials Steel
View Details
Yellow Pin Dee Shackles with Screw Collar Pin G-3151 WLL ton 1.5 - 420100150490 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Working Load 1.65 tons (1.5 metric tons)
View Details