Certex UK Dee Shackle POWERTEX PDSB WLL ton 1 420100100850

Description
Dee type shackle PDSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 3, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts are marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including bolts and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts Retaining pins made from stainless steel Multilanguage user manuals
Request a Quote
Description
Dee type shackle PDSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 3, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts are marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including bolts and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts Retaining pins made from stainless steel Multilanguage user manuals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dee Shackle POWERTEX PDSB WLL ton 1 - 420100100850 - Certex UK
Harworth, United Kingdom
Dee Shackle POWERTEX PDSB WLL ton 1
420100100850
Dee Shackle POWERTEX PDSB WLL ton 1 420100100850
Dee type shackle PDSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 3, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts are marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including bolts and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts Retaining pins made from stainless steel Multilanguage user manuals

Dee type shackle PDSB is a high quality shackle intended for use in demanding environments.

It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin.

The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 3, Grade A.

Features:

  • Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889
  • All bodies and bolts are marked with batch number for traceability
  • The body is forged in closed dies
  • All parts are made from alloy steel being quenched and tempered
  • All parts including bolts and nuts are hot dip galvanized for long life
  • High quality hot dip galvanization process giving an exclusive mat grey finish
  • Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts
  • Retaining pins made from stainless steel
  • Multilanguage user manuals
Supplier's Site

Technical Specifications

  Certex UK
Product Category Shackles
Product Number 420100100850
Product Name Dee Shackle POWERTEX PDSB WLL ton 1
Working Load 1.1 tons (1 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Bow Shackle POWERTEX PBSP Blackline WLL ton 0.75 - 420100080840 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Materials Steel
View Details
Screw Pin Anchor Shackle Crosby G-209 WLL ton 0.5 - 420100050190 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Working Load 0.5512 tons (0.5000 metric tons)
View Details
BS Shackle - Small Dee WLL ton 0.3 Ton - 420100030080 - Certex UK
Specs
Working Load 0.3307 tons (0.3000 metric tons)
Materials Steel
View Details
Screw Pin Chain Shackle Crosby G-210 WLL ton 1 - 420100100030 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle; Chain / D Shackle
Pin Type Screw Pin
Working Load 1.1 tons (1 metric tons)
View Details