Certex UK Dee Shackle POWERTEX PDSP WLL ton 1 420100100820

Description
Dee type shackle PDSP is a high quality shackle intended to be used in demanding environments. It is supplied with screw pin for quick and easy opening/closing. The shackle comply to EN 13889 , AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 2, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including screw pins are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Screw pins are additionally painted in blue for quick and easy detection as original Powertex parts Multilanguage user manuals
Request a Quote
Description
Dee type shackle PDSP is a high quality shackle intended to be used in demanding environments. It is supplied with screw pin for quick and easy opening/closing. The shackle comply to EN 13889 , AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 2, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including screw pins are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Screw pins are additionally painted in blue for quick and easy detection as original Powertex parts Multilanguage user manuals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dee Shackle POWERTEX PDSP WLL ton 1 - 420100100820 - Certex UK
Harworth, United Kingdom
Dee Shackle POWERTEX PDSP WLL ton 1
420100100820
Dee Shackle POWERTEX PDSP WLL ton 1 420100100820
Dee type shackle PDSP is a high quality shackle intended to be used in demanding environments. It is supplied with screw pin for quick and easy opening/closing. The shackle comply to EN 13889 , AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 2, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including screw pins are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Screw pins are additionally painted in blue for quick and easy detection as original Powertex parts Multilanguage user manuals

Dee type shackle PDSP is a high quality shackle intended to be used in demanding environments.

It is supplied with screw pin for quick and easy opening/closing.

The shackle comply to EN 13889 , AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 2, Grade A.

Features:

  • Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889
  • All bodies and bolts marked with batch number for traceability
  • The body is forged in closed dies
  • All parts are made from alloy steel being quenched and tempered
  • All parts including screw pins are hot dip galvanized for long life
  • High quality hot dip galvanization process giving an exclusive mat grey finish
  • Screw pins are additionally painted in blue for quick and easy detection as original Powertex parts
  • Multilanguage user manuals
Supplier's Site

Technical Specifications

  Certex UK
Product Category Shackles
Product Number 420100100820
Product Name Dee Shackle POWERTEX PDSP WLL ton 1
Working Load 1.1 tons (1 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Bow Shackle POWERTEX PBSB WLL ton 8.5 - 420100850860 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 9.37 tons (8.5 metric tons)
Materials Steel; Stainless Steel
View Details
Alloy Screw Pin Shackle Crosby G-209A WLL ton 12.5 - 420101250200 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Working Load 13.78 tons (12.5 metric tons)
View Details
Sling Shackle P-6033 WLL ton 250 - 420125001010 - Certex UK
Specs
Working Load 276 tons (250 metric tons)
Materials Steel
View Details
BS Shackle - Small Dee WLL ton 14.75 Ton - 420101480080 - Certex UK
Specs
Working Load 16.26 tons (14.75 metric tons)
Materials Steel
View Details