Certex UK Solid Thimble BS 464:1958 RopeDiaRange 24 123102400120

Description
Standard:
Request a Quote
Description
Standard:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid Thimble BS 464:1958 RopeDiaRange 24 - 123102400120 - Certex UK
Harworth, United Kingdom
Solid Thimble BS 464:1958 RopeDiaRange 24
123102400120
Solid Thimble BS 464:1958 RopeDiaRange 24 123102400120
Standard:

Standard:

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123102400120
Product Name Solid Thimble BS 464:1958 RopeDiaRange 24
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Crane End Stop with Padeye ESP ESP 24 D52 - 1205ESP24D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.9449 inch (24 mm)
View Details
Closed Swage Socket Crosby S-502 1039566 - 12071039566 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.3 to 1.34 inch (33 to 34 mm)
View Details
Closed Swage Socket Crosby S-502 1039343 - 12071039343 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3150 inch (8 mm)
View Details