Certex UK Thimble SS 1900 RopeDiaRange 3 mm 123100300060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 3 mm - 123100300060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 3 mm
123100300060
Thimble SS 1900 RopeDiaRange 3 mm 123100300060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123100300060
Product Name Thimble SS 1900 RopeDiaRange 3 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Solid Wire Rope Thimble Crosby S-412 RopeDiaRange 24-26 - 123102600220 - Certex UK
Specs
Type Thimble / Saddle
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
Material Cast Ductile Iron.
View Details
Open Socket BS463:1958 RopeDiaRange 13 - 122101300010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5118 inch (13 mm)
View Details
Closed Swage Socket Crosby S-502 1039487 - 12071039487 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.8661 inch (22 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 37-39 - 122103900120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.46 to 1.54 inch (37 to 39 mm)
View Details