Certex UK Closed Spelter Socket CSS RopeDiaRange 43-48 122104800182

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 43-48 - 122104800182 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 43-48
122104800182
Closed Spelter Socket CSS RopeDiaRange 43-48 122104800182
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122104800182
Product Name Closed Spelter Socket CSS RopeDiaRange 43-48
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 8-10 - 122101000052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3150 to 0.3937 inch (8 to 10 mm)
View Details
Thimble SS 1900 RopeDiaRange 22 mm - 123102200060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.8661 inch (22 mm)
View Details
Crane End Stop with Padeye ESP ESP 26 D52 - 1205ESP26D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 72-76 - 121507600242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 2.83 to 2.99 inch (72 to 76 mm)
Material Steel; high tensile steel
View Details