Certex UK Wire Rope Grip DIN 1142 RopeDiaRange 13 mm 121101300080

Description
Wire Rope Grip DIN 1142 RopeDiaRange 13 mm
Request a Quote
Description
Wire Rope Grip DIN 1142 RopeDiaRange 13 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Rope Grip DIN 1142 RopeDiaRange 13 mm - 121101300080 - Certex UK
Harworth, United Kingdom
Wire Rope Grip DIN 1142 RopeDiaRange 13 mm
121101300080
Wire Rope Grip DIN 1142 RopeDiaRange 13 mm 121101300080
Wire Rope Grip DIN 1142 RopeDiaRange 13 mm

Wire Rope Grip DIN 1142 RopeDiaRange 13 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121101300080
Product Name Wire Rope Grip DIN 1142 RopeDiaRange 13 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Socket Crosby S-421T RopeDiaRange 30-32 - 121503200115 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.18 to 1.26 inch (30 to 32 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 44-46 - 121104600120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 1.73 to 1.81 inch (44 to 46 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 135-140 - 122114000185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 5.31 to 5.51 inch (135 to 140 mm)
View Details