Certex UK Ferrule TCU Talurit® Ferrule_size_mm 11 120101100240

Description
The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy. Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination. These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.
Request a Quote
Description
The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy. Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination. These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule TCU Talurit® Ferrule_size_mm 11 - 120101100240 - Certex UK
Harworth, United Kingdom
Ferrule TCU Talurit® Ferrule_size_mm 11
120101100240
Ferrule TCU Talurit® Ferrule_size_mm 11 120101100240
The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy. Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination. These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.

The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy.

Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination.

These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120101100240
Product Name Ferrule TCU Talurit® Ferrule_size_mm 11
Material Bronze / Copper Alloy; Copper (almost 99,9%)
Unlock Full Specs
to access all available technical data

Similar Products

Swage Button S-409 1040215 - 12051040215 - Certex UK
Specs
Diameter 0.1969 inch (5 mm)
View Details
Crane End Stop ES ES 23 D52 - 1205ES23D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.9055 inch (23 mm)
View Details
Male Stop SMS03 - 1205SMS03 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Closed Spelter Socket G-417 RopeDiaRange 28-30 - 122103000052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 to 1.18 inch (28 to 30 mm)
View Details