Certex UK Ferrule TK Talurit® Ferrule_size_mm 8 120100800090

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core, single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and some spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core, single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and some spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule TK Talurit® Ferrule_size_mm 8 - 120100800090 - Certex UK
Harworth, United Kingdom
Ferrule TK Talurit® Ferrule_size_mm 8
120100800090
Ferrule TK Talurit® Ferrule_size_mm 8 120100800090
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core, single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and some spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.

The ferrules can be used for fibre core, single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and some spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120100800090
Product Name Ferrule TK Talurit® Ferrule_size_mm 8
Material Aluminum; Aluminum.
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip DIN 1142 RopeDiaRange 40 mm - 121104000080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.57 inch (40 mm)
Material Steel; Steel
View Details
Thimble DIN 3091 RopeDiaRange 28 mm - 123102800070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 1.1 inch (28 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 32 - 122103200010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.26 inch (32 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 192-204 - 122120400185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 7.56 to 8.03 inch (192 to 204 mm)
View Details