Certex UK Ferrule T Talurit® Ferrule_size_mm 6 120100600020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 6 - 120100600020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 6
120100600020
Ferrule T Talurit® Ferrule_size_mm 6 120100600020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120100600020
Product Name Ferrule T Talurit® Ferrule_size_mm 6
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm - 121100650080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.2559 inch (6.5 mm)
Material Steel; Steel
View Details
Closed Spelter Socket CSS RopeDiaRange 20-22 - 122102200182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7874 to 0.8661 inch (20 to 22 mm)
View Details
Swage Button S-409 1040411 - 12051040411 - Certex UK
Specs
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 9 - 122100900010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3543 inch (9 mm)
View Details