Certex UK Steel Wire Rope 6x19M-FC Rope Ø 38 mm 101103803050191

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 38 mm - 101103803050191 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 38 mm
101103803050191
Steel Wire Rope 6x19M-FC Rope Ø 38 mm 101103803050191
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101103803050191
Product Name Steel Wire Rope 6x19M-FC Rope Ø 38 mm
Application Power and Public Utility
Strength 176468 lbs (80031 kg)
Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 6 mm - 101100603250190 - Certex UK
Specs
Application Power and Public Utility
Strength 4406 lbs (1998 kg)
Diameter 0.2362 inch (6 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101803070191 - Certex UK
Specs
Application Power and Public Utility
Strength 43836 lbs (19880 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 10 - 101101003270231 - Certex UK
Specs
Application Power and Public Utility
Strength 15691 lbs (7116 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404450160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details