Certex UK Steel Wire Rope 6x19M-FC Rope Ø 14 mm 101101404250191

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101404250191 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 14 mm
101101404250191
Steel Wire Rope 6x19M-FC Rope Ø 14 mm 101101404250191
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101404250191
Product Name Steel Wire Rope 6x19M-FC Rope Ø 14 mm
Application Power and Public Utility
Strength 24054 lbs (10909 kg)
Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 6 mm - 101100604250190 - Certex UK
Specs
Application Power and Public Utility
Strength 4406 lbs (1998 kg)
Diameter 0.2362 inch (6 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 32 - 101103204270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 148818 lbs (67491 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 26 - 101102603270231 - Certex UK
Specs
Application Power and Public Utility
Strength 106106 lbs (48120 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102004270191 - Certex UK
Specs
Application Power and Public Utility
Strength 54177 lbs (24570 kg)
Diameter 0.7874 inch (20 mm)
View Details