Certex UK Steel Wire Rope 6x19S-FC Rope Ø 12 mm 101101204250170

Description
ISO 4309 Rope category No: All Diameters RCN.02
Request a Quote
Description
ISO 4309 Rope category No: All Diameters RCN.02
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19S-FC Rope Ø 12 mm - 101101204250170 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19S-FC Rope Ø 12 mm
101101204250170
Steel Wire Rope 6x19S-FC Rope Ø 12 mm 101101204250170
ISO 4309 Rope category No: All Diameters RCN.02

ISO 4309 Rope category No: All Diameters RCN.02

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101204250170
Product Name Steel Wire Rope 6x19S-FC Rope Ø 12 mm
Application Power and Public Utility
Strength 18906 lbs (8574 kg)
Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100904070191 - Certex UK
Specs
Application Power and Public Utility
Strength 10948 lbs (4965 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102004050191 - Certex UK
Specs
Application Power and Public Utility
Strength 48782 lbs (22123 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101004270190 - Certex UK
Specs
Application Power and Public Utility
Strength 13533 lbs (6137 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 38 - 101103804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 204568 lbs (92775 kg)
Diameter 1.5 inch (38 mm)
View Details