Certex UK Steel Wire Rope 6x19M-FC Rope Ø 5 mm 101100504270190

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100504270190 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 5 mm
101100504270190
Steel Wire Rope 6x19M-FC Rope Ø 5 mm 101100504270190
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100504270190
Product Name Steel Wire Rope 6x19M-FC Rope Ø 5 mm
Application Power and Public Utility
Strength 3372 lbs (1529 kg)
Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103003270191 - Certex UK
Specs
Application Power and Public Utility
Strength 121842 lbs (55257 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101503270191 - Certex UK
Specs
Application Power and Public Utility
Strength 30348 lbs (13763 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100303050191 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 11 mm - 101101104450160 - Certex UK
Specs
Strength 18681 lbs (8472 kg)
Diameter 0.4331 inch (11 mm)
End Fittings None (Bare Cable)
View Details