The UV 105/125 A is part of CeramOptec's Optran UV series, designed for superior performance across a wavelength range of 190 to 1200 nm. This fiber features a low numerical aperture (NA) of 0.12 ¬± 0.02, making it suitable for applications requiring precise light transmission. The core is made from pure synthetic fused silica glass, providing high resistance to laser damage and a step-index profile. The operating temperature range of the UV 105/125 A is extensive, from -190 to +350 ¬8C, allowing for versatility in various environments. It is available in core diameters from 25 to 2000 ¬µm and can be customized for specific core/cladding ratios. The fiber is biocompatible and can be sterilized using ETO and other methods, making it appropriate for medical applications. Additionally, the fiber can be equipped with various jacket materials, including polyimide, ETFE, nylon, and acrylate, each offering different temperature tolerances. The product is suitable for applications such as spectroscopy, medical diagnostics, and laser delivery systems.
CeramOptec's high quality Optran UV and Optran WF fiber exhibits impressive performance and transmission from the deep
UV to the IR. With exceptional radiation resistance and broad temperature capability, Optran UV and Optran WF are ideal for
applications including spectroscopy, Thomson scattering, and medical diagnostics. We offer a choice of several jacket types
and sizes-as well as custom-designed products and sizes to meet your specifications. For instance, our new Optran WF with
a hard polymer buffer features Cleave N Connect™ technology to eliminate messy silicone stripping.
| CeramOptec Industries, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | UV 105/125 A |
| Product Name | UV Series |
| Cable Type | Simplex |
| Fiber Mode | Multimode |
| Number of Fibers | One Fiber |
| Core Size | 105 µm (4.13 mils) |
| Connector Type | None |