CeramOptec is unique in its ability to manufacture fiber optic CO2 laser delivery systems and MIR
optical fiber commercially. CeramOptec's flexible fiber optic delivery systems for CO2 lasers offer an
advantage over articulated arms-the typical delivery system for CO2 lasers-which are often rigid and cumbersome. Optran MIR optical fibers are the finest quality laser fibers for everything from medical treatments to FT-IR spectroscopy (4 - 16 µm).
| CeramOptec Industries, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | MIR 700 |
| Product Name | MIR Series |
| Cable Type | Simplex |
| Fiber Mode | Multimode |
| Number of Fibers | One Fiber |
| Core Size | 700 µm (27.56 mils) |
| Cable Diameter | 1.5 mm (0.0591 inch) |