Centricity EZ Indexer™ Servo Indexer EZ4000

Description
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Open-center geared indexer - near zero backlash gearing with up to 4.70” diameter thru-bore for passage of fluids, electrical, or both.
Description
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Open-center geared indexer - near zero backlash gearing with up to 4.70” diameter thru-bore for passage of fluids, electrical, or both.

Suppliers

Company
Product
Description
Supplier Links
EZ Indexer™ Servo Indexer - EZ4000 - Centricity
Girard, OH, USA
EZ Indexer™ Servo Indexer
EZ4000
EZ Indexer™ Servo Indexer EZ4000
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Open-center geared indexer - near zero backlash gearing with up to 4.70” diameter thru-bore for passage of fluids, electrical, or both.

OVERVIEW
The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases.

The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities.

EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED.

Open-center geared indexer - near zero backlash gearing with up to 4.70” diameter thru-bore for passage of fluids, electrical, or both.

Supplier's Site

Technical Specifications

  Centricity
Product Category Rotary Stages
Product Number EZ4000
Product Name EZ Indexer™ Servo Indexer
Unlock Full Specs
to access all available technical data

Similar Products

Goniometric Stage, Lower, ±5°, 65 x 65 x 30 mm, M3 & M6 - M-GON65-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 10.12 lbs (4.59 kg)
View Details
PIMag® Rotation Stage - V-611 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type AC Motor
Drive Mechanism Direct Drive
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
MS Series Servo Indexer - MS4000C - Centricity
Specs
Stage Type Rotary Positioning; Inclination Positioning
Drive Type Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
Drive Mechanism Gear
View Details