Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CHIP INDUCTORS
CENTRAL TECHNOLOGIES
CT1008HS-270 --
Central Technologies
CT1008HS-270
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Central Technologies
Irvine, CA, USA
CT1008HS-270
CT1008HS-270
Technical Specifications
Central Technologies
Product Category
Chip Inductors
Product Number
CT1008HS-270
Technology
Wirewound
Core Material
Ceramic; Epoxy Resin Coated
Devices in Package
1
Application
RF Choke
Inductance Range
0.0270 microH
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Automotive 0.056uH 200MHz 0.6A Inductor and Choke
KQ0603TTE56NG
Specs
Mounting Option
Surface Mount
Technology
RF Chip
Core Material
Ceramic
View Details
2
suppliers
Coilcraft, Inc.
016008F (0402) Ferrite Chip Inductors
016008F-30N
Specs
Core Material
Ferrite; Ferrite
Application
RF Choke
Standards and Certifications
RoHS
View Details
RS Components, Ltd.
Surface Mount Inductors
2567661
Specs
Inductance Range
0.2200 microH
DCR
3.7 ohms
Rated DC Current
500 milliamps
View Details
Central Technologies
CT0603LS Series
CT0603LS_-391_
Specs
Technology
Wirewound
Core Material
Ceramic
Devices in Package
1
View Details