Cendrex Inc. MDS - Medium security access door for all surface types

Description
Description The MDS is a non-rated flush access door built for extra reinforcement. It is constructed with thicker steel, a continuous piano hinge and a key operated cylinder cam latch. It is designed to ensure medium security wherever it may be required. MDS access door specifications Material: 14 gauge galvanneal steel Hinge: Continuous piano hinge Lock / latch: Key operated cylinder cam latch Finish: DuPont high quality grey powder coat Packaging: Individually wrapped, 1 per box
Datasheet
Description
Description The MDS is a non-rated flush access door built for extra reinforcement. It is constructed with thicker steel, a continuous piano hinge and a key operated cylinder cam latch. It is designed to ensure medium security wherever it may be required. MDS access door specifications Material: 14 gauge galvanneal steel Hinge: Continuous piano hinge Lock / latch: Key operated cylinder cam latch Finish: DuPont high quality grey powder coat Packaging: Individually wrapped, 1 per box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MDS - Medium security access door for all surface types -  - Cendrex Inc.
Montreal, Quebec, Canada
MDS - Medium security access door for all surface types
MDS - Medium security access door for all surface types
Description The MDS is a non-rated flush access door built for extra reinforcement. It is constructed with thicker steel, a continuous piano hinge and a key operated cylinder cam latch. It is designed to ensure medium security wherever it may be required. MDS access door specifications Material: 14 gauge galvanneal steel Hinge: Continuous piano hinge Lock / latch: Key operated cylinder cam latch Finish: DuPont high quality grey powder coat Packaging: Individually wrapped, 1 per box

Description

The MDS is a non-rated flush access door built for extra reinforcement. It is constructed with thicker steel, a continuous piano hinge and a key operated cylinder cam latch. It is designed to ensure medium security wherever it may be required.

MDS access door specifications
Material:14 gauge galvanneal steel
Hinge:Continuous piano hinge
Lock / latch:Key operated cylinder cam latch
Finish:DuPont high quality grey powder coat
Packaging:Individually wrapped, 1 per box
Supplier's Site Datasheet

Technical Specifications

  Cendrex Inc.
Product Category Doors
Product Name MDS - Medium security access door for all surface types
Application Commercial; Industrial; Access
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID W/ DOUBLE DOOR - AZ-DD310-HL - AZ-DD310-HL - Sugatsune America, Inc.
Specs
Width 14.62 inch (371 mm)
Height 11.06 inch (281 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Manual Cleanroom Doors -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom
Width 36 to 76.5 inch (914 to 1943 mm)
View Details
SFM - Surface mounted access door -  - Cendrex Inc.
Specs
Application Commercial; Industrial; Access
Type Access door
Material StainlessSteel (optional feature); Steel
View Details