Cendrex Inc. DRD - Draft stop access door for attic application

Description
Description The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing and self latching and can be opened from both sides DRD access door specifications Material: 16 gauge cold rolled steel Hinge: Continuous piano hinge Lock / latch: Self latching tool-key operated latch and/or ring operated latch, both included Inside panel release: Standard on all doors Automatic panel closer: Standard on all doors Finish: DuPont high quality grey powder coat Packaging: Individually wrapped, 1 per box Options Material: Stainless steel 304 #4 (brushed finish) Lock / latch: Key operated cylinder cam latch, handle operated slam latch, mortise preparation for cylinder (cylinder optional), mortise deadbolt lock Finish: DuPont high quality white powder coat Gasketing: Neoprene gasket
Datasheet
Description
Description The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing and self latching and can be opened from both sides DRD access door specifications Material: 16 gauge cold rolled steel Hinge: Continuous piano hinge Lock / latch: Self latching tool-key operated latch and/or ring operated latch, both included Inside panel release: Standard on all doors Automatic panel closer: Standard on all doors Finish: DuPont high quality grey powder coat Packaging: Individually wrapped, 1 per box Options Material: Stainless steel 304 #4 (brushed finish) Lock / latch: Key operated cylinder cam latch, handle operated slam latch, mortise preparation for cylinder (cylinder optional), mortise deadbolt lock Finish: DuPont high quality white powder coat Gasketing: Neoprene gasket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRD - Draft stop access door for attic application -  - Cendrex Inc.
Montreal, Quebec, Canada
DRD - Draft stop access door for attic application
DRD - Draft stop access door for attic application
Description The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing and self latching and can be opened from both sides DRD access door specifications Material: 16 gauge cold rolled steel Hinge: Continuous piano hinge Lock / latch: Self latching tool-key operated latch and/or ring operated latch, both included Inside panel release: Standard on all doors Automatic panel closer: Standard on all doors Finish: DuPont high quality grey powder coat Packaging: Individually wrapped, 1 per box Options Material: Stainless steel 304 #4 (brushed finish) Lock / latch: Key operated cylinder cam latch, handle operated slam latch, mortise preparation for cylinder (cylinder optional), mortise deadbolt lock Finish: DuPont high quality white powder coat Gasketing: Neoprene gasket

Description

The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing and self latching and can be opened from both sides

DRD access door specifications
Material:16 gauge cold rolled steel
Hinge:Continuous piano hinge
Lock / latch:Self latching tool-key operated latch and/or ring operated latch, both included
Inside panel release:Standard on all doors
Automatic panel closer:Standard on all doors
Finish:DuPont high quality grey powder coat
Packaging:Individually wrapped, 1 per box
Options
Material:Stainless steel 304 #4 (brushed finish)
Lock / latch:Key operated cylinder cam latch, handle operated slam latch, mortise preparation for cylinder (cylinder optional), mortise deadbolt lock
Finish:DuPont high quality white powder coat
Gasketing:Neoprene gasket
Supplier's Site Datasheet

Technical Specifications

  Cendrex Inc.
Product Category Doors
Product Name DRD - Draft stop access door for attic application
Application Commercial; Industrial; Access
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID WITH SOFT CLOSE - AD-KH015-HL - AD-KH015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
SFM - Surface mounted access door -  - Cendrex Inc.
Specs
Application Commercial; Industrial; Access
Type Access door
Material StainlessSteel (optional feature); Steel
View Details
Maintenance Access Doors - MP-MAD2424 - M&M Manufacturing Co.
Specs
Application Access
Width 24 inch (610 mm)
Height 24 inch (610 mm)
View Details