Caterpillar Machines Small Dozers D5K2

Description
Slope Indicate New grade control feature provides you slope of blade in cross slope direction and mainfall (fore/aft) direction without having to estimate. Slope Assist New optional grade control feature which helps you more easily achieve the desired blade mainfall and cross slope automatically. Stable Blade New blade control feature helps you obtain a finish grade with less operator effort. Automatic Traction Control New traction control feature automatically reduces track slip without having to lift blade providing improved productivity and reduced undercarriage wear for lower operating costs. Eco Mode New engine throttle settings reduce fuel consumption up to 20% to save you more money. Heated and Ventilated Seat Experience a new level of comfort in all climates with the new optional heated and ventilated air suspension seat. Power Pitch Blade This option lets the operator easily adjust the blade pitch to optimize productivity. Engine Cat C4.4 ACERT™ diesel engine meets U.S. EPA Tier 4 Final/ EU Stage IV/Japan 2014 (Tier 4 Final) emission standards. Heated, Seat-Mounted Control Heated joysticks (optional) offer even greater comfort in cold climates. AccuGrade™ Optional grade control system enables operators to cut and fill to grade with increased accuracy, minimizing the need for traditional stakes and grade checkers. Large, 177 mm (7"), AccuGrade monitor is built into the machine’s dash for easy viewing during operation. Undercarriage Choice of undercarriage to give you the lowest costs per hour. Select either the standard sealed and lubricated track (SALT) undercarriage or the innovative SystemOne™ undercarriage.
Description
Slope Indicate New grade control feature provides you slope of blade in cross slope direction and mainfall (fore/aft) direction without having to estimate. Slope Assist New optional grade control feature which helps you more easily achieve the desired blade mainfall and cross slope automatically. Stable Blade New blade control feature helps you obtain a finish grade with less operator effort. Automatic Traction Control New traction control feature automatically reduces track slip without having to lift blade providing improved productivity and reduced undercarriage wear for lower operating costs. Eco Mode New engine throttle settings reduce fuel consumption up to 20% to save you more money. Heated and Ventilated Seat Experience a new level of comfort in all climates with the new optional heated and ventilated air suspension seat. Power Pitch Blade This option lets the operator easily adjust the blade pitch to optimize productivity. Engine Cat C4.4 ACERT™ diesel engine meets U.S. EPA Tier 4 Final/ EU Stage IV/Japan 2014 (Tier 4 Final) emission standards. Heated, Seat-Mounted Control Heated joysticks (optional) offer even greater comfort in cold climates. AccuGrade™ Optional grade control system enables operators to cut and fill to grade with increased accuracy, minimizing the need for traditional stakes and grade checkers. Large, 177 mm (7"), AccuGrade monitor is built into the machine’s dash for easy viewing during operation. Undercarriage Choice of undercarriage to give you the lowest costs per hour. Select either the standard sealed and lubricated track (SALT) undercarriage or the innovative SystemOne™ undercarriage.
Datasheet
Datasheet Summary
Powered by GS/AI

The Caterpillar D5K2 Track-Type Tractor is equipped with a Cat C4.4 ACERT,Ñ¢ diesel engine that delivers a rated net power of 77.6 kW (104 hp) and meets U.S. EPA Tier 4 Interim/EU Stage IIIB/Japan MLIT Step 4 emission standards. The operating weight varies based on configuration, with the XL version at 9314 kg (20,534 lb) and the LGP version at 9646 kg (21,266 lb). This model features a Stable Blade system that enhances grading precision with reduced operator effort, and it can be paired with the optional AccuGrade,Ñ¢ grade control system for improved accuracy in achieving target grades. The D5K2 also includes a comfortable operator station with options for heated and ventilated seats, and a range of hydraulic configurations for attachments such as rippers and winches. The undercarriage options include standard sealed and lubricated tracks or the innovative SystemOne,Ñ¢ undercarriage, allowing for tailored performance based on project needs. The D5K2 is designed for efficiency and productivity, making it suitable for various grading and earthmoving applications.

Datasheet Summary
Powered by GS/AI

The Caterpillar D5K2 Track-Type Tractor is equipped with a Cat C4.4 ACERT,Ñ¢ diesel engine that delivers a rated net power of 77.6 kW (104 hp) and meets U.S. EPA Tier 4 Interim/EU Stage IIIB/Japan MLIT Step 4 emission standards. The operating weight varies based on configuration, with the XL version at 9314 kg (20,534 lb) and the LGP version at 9646 kg (21,266 lb). This model features a Stable Blade system that enhances grading precision with reduced operator effort, and it can be paired with the optional AccuGrade,Ñ¢ grade control system for improved accuracy in achieving target grades. The D5K2 also includes a comfortable operator station with options for heated and ventilated seats, and a range of hydraulic configurations for attachments such as rippers and winches. The undercarriage options include standard sealed and lubricated tracks or the innovative SystemOne,Ñ¢ undercarriage, allowing for tailored performance based on project needs. The D5K2 is designed for efficiency and productivity, making it suitable for various grading and earthmoving applications.

Suppliers

Company
Product
Description
Supplier Links
Small Dozers - D5K2 - Caterpillar Machines
Cary, NC, USA
Small Dozers
D5K2
Small Dozers D5K2
Slope Indicate New grade control feature provides you slope of blade in cross slope direction and mainfall (fore/aft) direction without having to estimate. Slope Assist New optional grade control feature which helps you more easily achieve the desired blade mainfall and cross slope automatically. Stable Blade New blade control feature helps you obtain a finish grade with less operator effort. Automatic Traction Control New traction control feature automatically reduces track slip without having to lift blade providing improved productivity and reduced undercarriage wear for lower operating costs. Eco Mode New engine throttle settings reduce fuel consumption up to 20% to save you more money. Heated and Ventilated Seat Experience a new level of comfort in all climates with the new optional heated and ventilated air suspension seat. Power Pitch Blade This option lets the operator easily adjust the blade pitch to optimize productivity. Engine Cat C4.4 ACERT™ diesel engine meets U.S. EPA Tier 4 Final/ EU Stage IV/Japan 2014 (Tier 4 Final) emission standards. Heated, Seat-Mounted Control Heated joysticks (optional) offer even greater comfort in cold climates. AccuGrade™ Optional grade control system enables operators to cut and fill to grade with increased accuracy, minimizing the need for traditional stakes and grade checkers. Large, 177 mm (7"), AccuGrade monitor is built into the machine’s dash for easy viewing during operation. Undercarriage Choice of undercarriage to give you the lowest costs per hour. Select either the standard sealed and lubricated track (SALT) undercarriage or the innovative SystemOne™ undercarriage.

Slope Indicate
New grade control feature provides you slope of blade in cross slope direction and mainfall (fore/aft) direction without having to estimate.
Slope Assist
New optional grade control feature which helps you more easily achieve the desired blade mainfall and cross slope automatically.
Stable Blade
New blade control feature helps you obtain a finish grade with less operator effort.
Automatic Traction Control
New traction control feature automatically reduces track slip without having to lift blade providing improved productivity and reduced undercarriage wear for lower operating costs.
Eco Mode
New engine throttle settings reduce fuel consumption up to 20% to save you more money.
Heated and Ventilated Seat
Experience a new level of comfort in all climates with the new optional heated and ventilated air suspension seat.
Power Pitch Blade
This option lets the operator easily adjust the blade pitch to optimize productivity.

Engine

Cat C4.4 ACERT™ diesel engine meets U.S. EPA Tier 4 Final/ EU Stage IV/Japan 2014 (Tier 4 Final) emission standards.
Heated, Seat-Mounted Control
Heated joysticks (optional) offer even greater comfort in cold climates.
AccuGrade™
Optional grade control system enables operators to cut and fill to grade with increased accuracy, minimizing the need for traditional stakes and grade checkers. Large, 177 mm (7"), AccuGrade monitor is built into the machine’s dash for easy viewing during operation.
Undercarriage
Choice of undercarriage to give you the lowest costs per hour. Select either the standard sealed and lubricated track (SALT) undercarriage or the innovative SystemOne™ undercarriage.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number D5K2
Product Name Small Dozers
Type Track Dozer
Unlock Full Specs
to access all available technical data

Similar Products

Doosan DX190W-3 Wheeled Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheeled Excavator
Horsepower 163 HP
Operating Weight 39176 lbs (17767 kg)
View Details
 - 319D L/319D LN Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 43872 lbs (19897 kg)
Maximum Speed 3 miles/hr (1.34 m/sec)
View Details
Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Backhoe Loaders - 416F - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 87 HP
Load Capacity 6751 lbs (3062 kg)
View Details