Caterpillar Machines Excavators 316E

Description
Quick, powerful and up to 8 percent more fuel efficient than its predecessor, the 316E works productively and economically in many applications. It features a comfortable cab, a new operator-friendly monitor and improved service access—plus a lower emissions engine and high-efficiency hydraulics that deliver the power you need to reach your production and cost targets. Cat C4.4 ACERT™ Engine The Cat C4.4 ACERT engine delivers the same level of performance using significantly less fuel than the previous series engine. Operator Station All seats include a reclining back, upper and lower seat slide adjustments and height and tilt angle adjustments to meet operator needs for comfort and productivity. The right and left joystick consoles can be adjusted to meet individual preferences, improving operator comfort and productivity during the course of a day. The 316E is also equipped with a 7" LCD (Liquid Crystal Display) monitor that’s 40% bigger than the previous model’s with higher resolution for better visibility. The climate control system features five air outlets with positive filtered ventilation, which makes working in the heat and cold much more pleasant. Hydraulic Horsepower Hydraulic horsepower is the actual machine power available to do work through implements and work tools. It’s much more than just the engine power under the hood – it’s a core strength that differentiates Cat machines from other brands. Work Tools You can extend the versatility and performance of your machine with the full lineup of Cat work tools. Each tool equips your machine to perform many different tasks found at a variety of job sites.
Description
Quick, powerful and up to 8 percent more fuel efficient than its predecessor, the 316E works productively and economically in many applications. It features a comfortable cab, a new operator-friendly monitor and improved service access—plus a lower emissions engine and high-efficiency hydraulics that deliver the power you need to reach your production and cost targets. Cat C4.4 ACERT™ Engine The Cat C4.4 ACERT engine delivers the same level of performance using significantly less fuel than the previous series engine. Operator Station All seats include a reclining back, upper and lower seat slide adjustments and height and tilt angle adjustments to meet operator needs for comfort and productivity. The right and left joystick consoles can be adjusted to meet individual preferences, improving operator comfort and productivity during the course of a day. The 316E is also equipped with a 7" LCD (Liquid Crystal Display) monitor that’s 40% bigger than the previous model’s with higher resolution for better visibility. The climate control system features five air outlets with positive filtered ventilation, which makes working in the heat and cold much more pleasant. Hydraulic Horsepower Hydraulic horsepower is the actual machine power available to do work through implements and work tools. It’s much more than just the engine power under the hood – it’s a core strength that differentiates Cat machines from other brands. Work Tools You can extend the versatility and performance of your machine with the full lineup of Cat work tools. Each tool equips your machine to perform many different tasks found at a variety of job sites.
Datasheet
Datasheet Summary
Powered by GS/AI

The Caterpillar 316E is a hydraulic excavator designed for general, quarry, and heavy construction applications. It is powered by the Cat C4.4 ACERT engine, which meets U.S. EPA Tier 4 Interim emission standards and offers reduced fuel consumption compared to previous models. The engine features an automatic aftertreatment regeneration solution that operates without interrupting machine performance. With a net power of 85 kW (113 hp) and a gross power of 90 kW (120 hp), the 316E has a maximum travel speed of 5.2 km/h (3.2 mph) and a maximum drawbar pull of 156 kN (35,115 lbf). The operating weight of the excavator is 17,600 kg (38,801 lb), making it suitable for various heavy-duty tasks. The excavator includes features aimed at enhancing operator comfort and productivity, such as an adjustable cab with a larger LCD monitor and improved climate control. The hydraulic system is designed to provide high hydraulic horsepower, ensuring effective performance with various work tools. The 316E is also equipped with a biodiesel-ready fuel system, allowing for the use of biodiesel blends up to B20. Overall, the 316E combines efficiency, comfort, and performance, making it a viable option for engineers considering an excavator for their projects.

Datasheet Summary
Powered by GS/AI

The Caterpillar 316E is a hydraulic excavator designed for general, quarry, and heavy construction applications. It is powered by the Cat C4.4 ACERT engine, which meets U.S. EPA Tier 4 Interim emission standards and offers reduced fuel consumption compared to previous models. The engine features an automatic aftertreatment regeneration solution that operates without interrupting machine performance. With a net power of 85 kW (113 hp) and a gross power of 90 kW (120 hp), the 316E has a maximum travel speed of 5.2 km/h (3.2 mph) and a maximum drawbar pull of 156 kN (35,115 lbf). The operating weight of the excavator is 17,600 kg (38,801 lb), making it suitable for various heavy-duty tasks. The excavator includes features aimed at enhancing operator comfort and productivity, such as an adjustable cab with a larger LCD monitor and improved climate control. The hydraulic system is designed to provide high hydraulic horsepower, ensuring effective performance with various work tools. The 316E is also equipped with a biodiesel-ready fuel system, allowing for the use of biodiesel blends up to B20. Overall, the 316E combines efficiency, comfort, and performance, making it a viable option for engineers considering an excavator for their projects.

Suppliers

Company
Product
Description
Supplier Links
Excavators - 316E - Caterpillar Machines
Cary, NC, USA
Excavators
316E
Excavators 316E
Quick, powerful and up to 8 percent more fuel efficient than its predecessor, the 316E works productively and economically in many applications. It features a comfortable cab, a new operator-friendly monitor and improved service access—plus a lower emissions engine and high-efficiency hydraulics that deliver the power you need to reach your production and cost targets. Cat C4.4 ACERT™ Engine The Cat C4.4 ACERT engine delivers the same level of performance using significantly less fuel than the previous series engine. Operator Station All seats include a reclining back, upper and lower seat slide adjustments and height and tilt angle adjustments to meet operator needs for comfort and productivity. The right and left joystick consoles can be adjusted to meet individual preferences, improving operator comfort and productivity during the course of a day. The 316E is also equipped with a 7" LCD (Liquid Crystal Display) monitor that’s 40% bigger than the previous model’s with higher resolution for better visibility. The climate control system features five air outlets with positive filtered ventilation, which makes working in the heat and cold much more pleasant. Hydraulic Horsepower Hydraulic horsepower is the actual machine power available to do work through implements and work tools. It’s much more than just the engine power under the hood – it’s a core strength that differentiates Cat machines from other brands. Work Tools You can extend the versatility and performance of your machine with the full lineup of Cat work tools. Each tool equips your machine to perform many different tasks found at a variety of job sites.

Quick, powerful and up to 8 percent more fuel efficient than its predecessor, the 316E works productively and economically in many applications. It features a comfortable cab, a new operator-friendly monitor and improved service access—plus a lower emissions engine and high-efficiency hydraulics that deliver the power you need to reach your production and cost targets.

Cat C4.4 ACERT™ Engine

The Cat C4.4 ACERT engine delivers the same level of performance using significantly less fuel than the previous series engine.

Operator Station

All seats include a reclining back, upper and lower seat slide adjustments and height and tilt angle adjustments to meet operator needs for comfort and productivity. The right and left joystick consoles can be adjusted to meet individual preferences, improving operator comfort and productivity during the course of a day. The 316E is also equipped with a 7" LCD (Liquid Crystal Display) monitor that’s 40% bigger than the previous model’s with higher resolution for better visibility. The climate control system features five air outlets with positive filtered ventilation, which makes working in the heat and cold much more pleasant.

Hydraulic Horsepower

Hydraulic horsepower is the actual machine power available to do work through implements and work tools. It’s much more than just the engine power under the hood – it’s a core strength that differentiates Cat machines from other brands.

Work Tools

You can extend the versatility and performance of your machine with the full lineup of Cat work tools. Each tool equips your machine to perform many different tasks found at a variety of job sites.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 316E
Product Name Excavators
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Articulated and All Wheel Steer Loaders - WL Series - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 33 to 102 HP
View Details
Small Dozers - D5K2 - Caterpillar Machines
Caterpillar Machines
Specs
Type Track Dozer
Horsepower 104 HP
Operating Weight 20534 to 21266 lbs (9312 to 9644 kg)
View Details
Articulated Trucks -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Dump Truck; Articulated Haulers
Load Capacity 53000 to 86000 lbs (24036 to 39002 kg)
Maximum Speed 0.0 to 35 miles/hr (0.0 to 15.65 m/sec)
View Details